EN
  • EN
  • DE

TIBPAL20L8-15CFN

Part No TIBPAL20L8-15CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 15ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1267310-TIBPAL20L8-15CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL20L8
Introduction Date June 01, 1986
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-15CFN CAD Model

Description

Product Overview: TIBPAL20L8-15CFN

The TIBPAL20L8-15CFN is a high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TIBPAL series, known for their reliability and versatility in various digital logic applications. The PAL device is ideal for implementing logic functions that were traditionally carried out by multiple discrete components, thereby saving space and reducing complexity on printed circuit boards.

Key Features

  • Programmable Logic Device: The TIBPAL20L8-15CFN is a programmable logic device that can be configured to perform a wide array of logic functions.
  • Speed Grade: The '-15' in the part number indicates a speed grade of 15 ns, which refers to the maximum propagation delay of the device, making it suitable for high-speed applications.
  • Logic Elements: It contains a programmable array of AND gates and a fixed array of OR gates, providing the user with a flexible and powerful logic design tool.
  • Pin Configuration: This device comes in a 24-pin ceramic flat package (CFN suffix), ensuring robust physical protection and reliable connectivity.
  • Power Supply: It operates on a 5V power supply, which is standard for many digital systems, allowing for easy integration into existing designs.

Applications

The TIBPAL20L8-15CFN is suitable for a variety of applications including:

  • Complex logic circuits
  • State machines
  • Address decoding
  • Custom chip integration
  • Glue logic for digital systems

Programming and Support

Programming the TIBPAL20L8-15CFN is accomplished using a PAL programmer that supports the TIBPAL series. Texas Instruments provides software tools and documentation to facilitate the design and programming process. Additionally, the device can be erased and reprogrammed multiple times, offering flexibility and reusability for prototyping and design iterations.

In summary, the TIBPAL20L8-15CFN from Texas Instruments is a robust, programmable logic device that offers designers a compact, efficient, and flexible solution for implementing custom logic functions in their electronic designs. Its high-speed performance and reprogrammability make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Altera
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess