EN
  • EN
  • DE

AT25640AN-10SI-1.8-T

Part No AT25640AN-10SI-1.8-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 20MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT25640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT25640AN10SI18SL, AT25640AN10SI18SL-ND, AT25640AN10SI18SL383
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911823-AT25640AN-10SI-1.8-T
Ultra Librarian 3D Model Ultra Librarian AT25640AN-10SI-1.8-T CAD Model

Description

Microchip Technology's AT25640AN-10SI-1.8-T is a robust and reliable serial EEPROM designed for a wide range of applications that require data storage and retrieval. This high-endurance, non-volatile memory device provides 64Kbits (8,192 x 8) of storage capacity, making it an ideal choice for storing user configurations, calibration data, or small application programs.

Key Features

  • Interface: The device operates via a Serial Peripheral Interface (SPI) bus, which allows for simple integration into most microcontroller-based systems. It supports high-speed data transfer rates, making it suitable for performance-intensive applications.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 5.5V, which makes it compatible with various logic levels and suitable for battery-operated devices.
  • Temperature Range: This EEPROM can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Write Protection: The device includes hardware and software write protection features, including a write protect pin and write disable instructions for both the entire array or just the status register. This ensures critical data integrity and prevents accidental overwrites.
  • Endurance: The AT25640AN-10SI-1.8-T offers a high write endurance with up to 1 million write cycles per byte and a data retention period of over 100 years, ensuring the longevity and durability of the data stored.
  • Packaging: Available in an 8-lead SOIC (3.90 mm Width) package, it is compact and suitable for space-constrained applications.

Applications

The AT25640AN-10SI-1.8-T is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Telecommunication and networking equipment
  • Portable consumer electronics

Conclusion

With its robust feature set, the AT25640AN-10SI-1.8-T from Microchip Technology is an excellent choice for designers looking for a reliable and high-performance serial EEPROM. Its compatibility with low-voltage systems, high endurance, and wide temperature range make it suitable for a diverse array of applications where data integrity and device reliability are paramount.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0228 $61.3680
140+ $0.8392 $117.4880
215+ $0.8130 $174.7950
295+ $0.7868 $232.1060
380+ $0.7606 $289.0280
510+ $0.6819 $347.7690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess