EN
  • EN
  • DE

TI380C25PGE

Part No TI380C25PGE
Manufacturer Texas Instruments
Catalog Unclassified
Description OBSOLETED - LTB ENDS 07-25-2000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TI380
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 365884-TI380C25PGE
Ultra Librarian 3D Model Ultra Librarian TI380C25PGE CAD Model

Description

The TI380C25PGE is a state-of-the-art Power Management Integrated Circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is tailored for demanding applications that require efficient power regulation, making it an ideal choice for industries such as automotive, telecommunications, and industrial automation.

Key Features and Benefits

  • High Efficiency: The TI380C25PGE is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in systems.
  • Versatile Voltage Regulation: It offers flexible voltage regulation options, catering to a wide range of input and output voltage requirements, ensuring compatibility with various devices and applications.
  • Thermal Management: With built-in thermal management features, the IC maintains optimal operating temperatures, enhancing reliability and extending the lifespan of the product.
  • Rugged Design: The device is designed to withstand harsh environments, making it suitable for applications that are exposed to extreme temperatures, vibrations, and other challenging conditions.
  • Compact Form Factor: Its compact size allows for integration into space-constrained designs without compromising performance, which is critical for modern, miniaturized electronic devices.

Applications

The versatility of the TI380C25PGE makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems such as infotainment, ADAS, and powertrain controls
  • Telecommunication equipment like routers, switches, and base stations
  • Industrial systems including PLCs, motor controls, and power supplies
  • Portable electronics where power efficiency and battery life are critical

Technical Specifications

The TI380C25PGE boasts an impressive set of technical specifications that make it a top choice for engineers and designers. Some of its key specs include:

  • Input voltage range tailored to specific application needs
  • Adjustable output voltage for a wide array of power requirements
  • Integrated protection features such as over-current, over-voltage, and short-circuit protection
  • Compliance with industry standards for quality and reliability

With its robust design, the TI380C25PGE from Texas Instruments stands out as a premium solution for power management in a wide range of electronic devices. Its combination of efficiency, versatility, and durability makes it a valuable component for any power-sensitive and space-constrained application.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5413 $51.0826
5+ $20.9570 $104.7850
8+ $20.3021 $162.4168
11+ $19.6472 $216.1192
14+ $18.9923 $265.8922
18+ $17.0276 $306.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess