The THVD1552DGS from Texas Instruments is a robust, half-duplex RS-485 transceiver designed to operate in harsh industrial environments. This high-performance device is engineered to facilitate efficient communication on balanced signal lines and is suitable for multi-point applications over long cable runs.
Key Features
- Electrical Robustness: The device offers an extended common-mode voltage range (-20 V to +25 V), making it resilient against electrical noise and ground potential differences.
- Speed and Performance: With a signaling rate of up to 50 Mbps, the THVD1552DGS enables rapid data transmission, ensuring high-speed communication for your network.
- Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the reliability and longevity of the transceiver.
- Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the input is open or shorted, or when the input is idle, providing additional safety for your system.
- Low Power Consumption: Its low current consumption during operation and an ultra-low-power shutdown mode contribute to energy-efficient designs.
Applications
The THVD1552DGS is ideal for a variety of applications where reliable data transmission is crucial. Common use cases include:
- Industrial control systems
- Building automation
- Networked security cameras
- Remote sensor interfaces
Technical Specifications
| Parameter |
Value |
| Signaling Rate |
Up to 50 Mbps |
| Supply Voltage |
3.3V to 5V |
| Common-Mode Voltage Range |
-20 V to +25 V |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SOIC (DGS) |
For more detailed information, refer to the Texas Instruments THVD1552DGS datasheet.