EN
  • EN
  • DE

MC100EL39DWR2

Part No MC100EL39DWR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Series 100EL
Package Tape & Reel
Product Status Obsolete
Type Clock Generator
PLL No
Input NECL, PECL
Output ECL
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100EL39
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379106-MC100EL39DWR2
Ultra Librarian 3D Model Ultra Librarian MC100EL39DWR2 CAD Model

Description

The MC100EL39DWR2 is a high-performance, monolithic clock distribution chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's 100EL series, which is renowned for its high-speed integrated circuits that are capable of operating at significant frequencies while maintaining signal integrity and low power consumption.

Key Features:

  • Differential 1:4 Clock Distribution: The MC100EL39DWR2 takes a single differential input and provides four identical differential outputs. This feature is crucial for applications requiring synchronized clock distribution to multiple components.
  • High Bandwidth: With a capability to handle high-frequency signals, this device is well-suited for advanced communication systems, test and measurement equipment, and high-speed digital applications.
  • Low Skew: The device ensures minimal skew between outputs, which is critical for maintaining the timing accuracy of digital signals across a system.
  • AS ECL Compatible Outputs: The outputs are compatible with AS ECL logic levels, providing versatility for interfacing with a range of ECL logic devices.
  • Temperature Range: The MC100EL39DWR2 operates over a broad temperature range, making it suitable for industrial and automotive applications that demand reliability under varying environmental conditions.

Applications:

The MC100EL39DWR2 is ideal for use in a variety of high-speed applications, including but not limited to:

  • Clock distribution networks in data centers and telecommunications.
  • High-frequency signal processing units.
  • Automated test equipment (ATE).
  • High-performance computing systems.

Product Specifications:

Parameter Value
Supply Voltage −4.2 V to −5.7 V
Operating Temperature −40°C to +85°C
Package Type SOIC-20
Propagation Delay Typically 250 ps

Overall, the MC100EL39DWR2 from ON Semiconductor is a robust and reliable solution for clock distribution needs in high-speed electronic systems. Its features and specifications make it a versatile choice for engineers and designers looking to optimize their applications for speed and performance.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess