EN
  • EN
  • DE

THS8200PFP

Part No THS8200PFP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 3-CH 11-bit 80-Pin HTQFP EP Tray / IC TRPL 10BIT VIDEO DAC 80-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video DAC
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 2 V, 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 032168-THS8200PFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name THS8200
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS8200PFP CAD Model

Description

Introducing the THS8200PFP from Texas Instruments

The THS8200PFP is a high-performance, programmable video DAC (Digital-to-Analog Converter) designed by Texas Instruments to meet the rigorous demands of advanced video applications. This versatile component is ideal for a wide range of products, from professional video editing equipment to high-definition televisions and display systems.

Key Features

  • Programmable Video Output: The THS8200PFP offers a 10-bit resolution and is capable of generating various video formats, including standard-definition (SD), enhanced-definition (ED), and high-definition (HD) signals.
  • Triple DAC Architecture: With its triple 10-bit DACs, the device can handle the three primary color channels (RGB or YPbPr) simultaneously, ensuring accurate and vibrant color reproduction.
  • High-Speed Performance: The DACs operate at a high-speed, supporting pixel rates up to 165 Mega samples per second (MSPS), making it suitable for high-resolution video formats.
  • Flexible Interface: The THS8200PFP features a flexible digital interface that is compatible with a variety of video processors and FPGAs, allowing for easy integration into different system designs.

Advanced Functionality

The device includes advanced features such as on-chip test pattern generation, which can be used for system calibration and testing. It also supports a wide range of video formats, from 480i up to 1080p, and can be programmed for various aspect ratios and frame rates, making it a highly adaptable solution for developers and engineers.

Robust Design

Encased in a 80-TQFP (Thin Quad Flat Pack) package, the THS8200PFP is designed for robust performance in a compact form factor. Its low-power consumption and heat dissipation characteristics make it a reliable choice for systems where efficiency is a priority.

Applications

The THS8200PFP's versatility extends to a multitude of applications, including:

  • Professional video broadcasting equipment
  • High-definition video recorders and players
  • Video signal conversion and processing
  • Medical imaging displays
  • Industrial video systems

With its blend of performance, flexibility, and reliability, the THS8200PFP from Texas Instruments stands out as a superior choice for developers looking to push the boundaries of video technology.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4177 $53.0124
28+ $3.6248 $101.4944
43+ $3.5115 $150.9945
59+ $3.3982 $200.4938
77+ $3.2850 $252.9450
102+ $2.9451 $300.4002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,491 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess