EN
  • EN
  • DE

SN74AUP2G17DRYR

Part No SN74AUP2G17DRYR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6SON / LOW-POWER DUAL SCHMITT-TRIGGER BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Part Number Series 74AUP2G17
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802219-SN74AUP2G17DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G17DRYR CAD Model

Description

SN74AUP2G17DRYR - Texas Instruments

The SN74AUP2G17DRYR is a high-performance, dual Schmitt-trigger buffer from Texas Instruments, designed to provide noise threshold hysteresis and increased stability for slowly transitioning input signals. This integrated circuit is part of Texas Instruments' advanced ultra-low power (AUP) series, which is optimized for low-voltage and low-power operation, making it an ideal choice for battery-powered and portable applications.

Key Features:

  • Low Power Consumption: The SN74AUP2G17DRYR boasts ultra-low static and dynamic power consumption, which is critical for power-sensitive designs.
  • Advanced Design: With a design that operates on a supply voltage range from 0.8V to 3.6V, this device is versatile and can be used in various applications that require different power levels.
  • High Drive Capability: Despite its low-power nature, the device can drive up to 4 mA at the output, allowing it to control a range of other digital ICs.
  • Dual Buffers: The dual buffer configuration provides design flexibility, enabling engineers to use both buffers in a single application or to split them across different parts of a circuit.
  • Schmitt-Trigger Inputs: The hysteresis of the Schmitt-trigger inputs enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Small Package: Available in a small 6-pin SON package, the SN74AUP2G17DRYR is suitable for space-constrained applications.

Applications:

The SN74AUP2G17DRYR is widely used in a variety of electronic systems. Its applications include, but are not limited to:

  • Smartphones and tablets
  • Portable and wearable devices
  • Medical equipment
  • IoT devices
  • Consumer electronics

With its robust design and versatility, the SN74AUP2G17DRYR from Texas Instruments is a reliable solution for designers looking to improve signal integrity and reduce power consumption in their digital systems.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4072 $50.9000
300+ $0.3341 $100.2300
465+ $0.3237 $150.5205
640+ $0.3133 $200.5120
830+ $0.3028 $251.3240
1,105+ $0.2715 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,376 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess