EN
  • EN
  • DE

THS8136PHP

Part No THS8136PHP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description TRIPLE 10-BIT 180-MSPS GRAPHICS AND VIDEO DAC | IC VIDEO DAC 10BIT 180M 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Video DAC
Number of Channels 3
Resolution (Bits) 10 b
Sampling Rate (Per Second) 180M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Family Part Number THS8136
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1267271-THS8136PHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS8136PHP CAD Model

Description

The THS8136PHP is a high-performance, 10-bit, triple-channel video digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its precision and quality in the semiconductor industry. This device is specifically engineered to cater to the needs of high-definition video applications, including professional video editing systems, broadcast video equipment, and advanced television sets.

One of the standout features of the THS8136PHP is its ability to support a wide array of video standards, including NTSC, PAL, and various HDTV formats. This versatility makes it an ideal component for manufacturers and developers looking to create products compatible with multiple video systems. Additionally, the DAC offers a high refresh rate, ensuring smooth and clear video playback without lag or ghosting effects.

Key Features and Benefits:

  • High Resolution: With its 10-bit resolution, the THS8136PHP ensures detailed and accurate color reproduction, which is critical for high-quality video output.
  • Triple-Channel Output: The device includes three DACs in one package, enabling it to process the red, green, and blue (RGB) signals simultaneously. This results in faster processing times and more efficient operation.
  • High-Speed Operation: The THS8136PHP is capable of operating at high speeds, which is essential for maintaining the integrity of fast-moving images and complex video scenes.
  • Flexible Voltage Supply: This DAC operates on a flexible supply voltage range, accommodating various design requirements and simplifying power management in complex systems.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics, and the THS8136PHP is designed to consume minimal power, which is beneficial for portable and energy-sensitive applications.

Overall, the THS8136PHP from Texas Instruments represents a powerful solution for developers looking to integrate high-quality video DAC functionality into their products. Its combination of high performance, versatility, and efficiency makes it a valuable component in the video processing landscape.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2995 $57.1980
9+ $11.7329 $105.5961
14+ $11.3663 $159.1282
19+ $10.9996 $208.9924
24+ $10.6330 $255.1920
32+ $9.5330 $305.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess