EN
  • EN
  • DE

1N5237

Part No 1N5237
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 6.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539183-1N5237
Ultra Librarian 3D Model Ultra Librarian 1N5237 CAD Model

Description

Product Overview: 1N5237 Zener Diode from Microchip Technology

The 1N5237 is a precision Zener diode manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is designed to offer a reliable voltage reference with a nominal Zener voltage of 8.2 volts, making it suitable for a variety of applications including voltage regulation, surge suppression, and voltage reference in precision circuits.

With its ability to stabilize voltage, the 1N5237 is an essential component in electronic systems that require consistent and accurate voltage regulation. Its Zener voltage is specified with a tolerance of ±5%, ensuring precise voltage clamping in your circuit designs. This Zener diode is capable of dissipating up to 500 milliwatts of power, which allows it to handle moderate power levels in compact electronic assemblies.

Constructed in a DO-35 glass package, the 1N5237 is designed for through-hole mounting, which makes it easy to integrate into a wide range of electronic devices. Its small size and leaded form factor make it ideal for high-density PCB designs as well as for prototyping and educational projects.

Key Features of the 1N5237 Zener Diode:

  • Zener Voltage: 8.2V with a tolerance of ±5% for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW, suitable for a variety of applications.
  • Package Type: Housed in a DO-35 glass package for through-hole mounting.
  • Operating Temperature: Designed to operate within a wide temperature range, ensuring reliability under varying environmental conditions.
  • Applications: Ideal for use in voltage regulation, surge protection, and as a precision voltage reference in various electronic circuits.

Microchip Technology's 1N5237 Zener diode is a testament to their commitment to providing high-quality semiconductor products. Whether you are designing power supplies, consumer electronics, or industrial control systems, the 1N5237 offers the performance and reliability needed to ensure your circuits operate as intended.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess