EN
  • EN
  • DE

THS7002IPWPG4

Part No THS7002IPWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 70-MHz PROGRAMMABLE-GAIN AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267247-THS7002IPWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7002IPWPG4 CAD Model

Description

Introducing the Texas Instruments THS7002IPWPG4

The Texas Instruments THS7002IPWPG4 is a high-performance, dual-channel, low-power, fully differential amplifier. This precision amplifier is designed to meet the rigorous demands of a wide range of applications, from professional audio equipment to high-speed data acquisition systems and telecommunications.

With its fully differential architecture, the THS7002IPWPG4 provides outstanding distortion performance and signal integrity, making it an excellent choice for applications requiring high linearity and low noise. The device operates over a wide supply range, from ±2.25V to ±5.5V, allowing for flexible design options in various system configurations.

Key Features:

  • Wide Bandwidth: The THS7002IPWPG4 offers a wide bandwidth of 200 MHz at a gain of +2, which is ideal for high-speed signal processing.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -75 dBc at 1 MHz, the amplifier ensures high-fidelity signal amplification, critical for audio and instrumentation applications.
  • Low Noise: The device boasts a low noise figure, which minimizes the introduction of unwanted signals into the signal path, preserving the integrity of the original signal.
  • High Output Current: Capable of delivering an output current of ±65 mA, this amplifier can drive a wide range of loads, including ADCs and DACs.
  • Adjustable Slew Rate: The slew rate of the THS7002IPWPG4 can be adjusted through external components, allowing designers to tailor the amplifier's response to specific application requirements.

The THS7002IPWPG4 also features an enable/disable function that allows the user to power down the amplifier when not in use, helping to conserve power in battery-operated devices. Additionally, the amplifier's package, a 24-pin HTSSOP (PWP), provides a compact footprint that is beneficial for space-constrained applications.

Whether you're designing a high-end audio system, a complex medical instrument, or a sophisticated communication device, the Texas Instruments THS7002IPWPG4 delivers the performance and reliability that professionals demand. Its combination of low distortion, low noise, and high bandwidth ensures that your product will perform at its best, delivering clear and accurate signals in the most challenging environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess