EN
  • EN
  • DE

THS6184PWPRG4

Part No THS6184PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description xDSL Line Drivers 20-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Input Bias Current 15 nA
Lead Free Contains Lead
Max I/O Voltage 16 mV
Number of Channels 4
Number of Pins 20
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Slew Rate 400 V/µs
Win Source Part Number 1099284-THS6184PWPRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS6184PWPRG4 CAD Model

Description

Product Overview: Texas Instruments THS6184PWPRG4

The THS6184PWPRG4 is a high-performance, low-power, quad-channel, differential line driver designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. This integrated circuit is particularly suitable for applications requiring high dynamic performance, such as video broadcasting, telecommunications, and high-speed data acquisition systems.

With its advanced architecture, the THS6184PWPRG4 provides a robust solution for driving differential signals over twisted pair or coaxial cables. This device operates with a single 5V supply and is capable of delivering up to 400mA of output current per channel, which is essential for maintaining signal integrity over long cable runs or through challenging electrical environments.

The THS6184PWPRG4 is characterized by its excellent differential gain and phase performance, which ensures minimal distortion and high-quality signal reproduction. The device also features low harmonic distortion and low noise, which are critical for maintaining signal fidelity in high-definition applications. Additionally, the line driver incorporates thermal shutdown and current limiting to protect against over-temperature and over-current conditions, enhancing the reliability and longevity of the system.

Designed for ease of use, the THS6184PWPRG4 comes in a PowerPAD™ HTSSOP-16 package, which not only allows for efficient heat dissipation but also simplifies PCB layout. The device is also available in a lead-free version, catering to environmentally conscious applications and compliance with RoHS regulations.

In summary, the THS6184PWPRG4 from Texas Instruments is a versatile and powerful solution for driving differential signals with precision and reliability. Its combination of high output drive capability, excellent linearity, and integrated protection features make it an ideal choice for designers looking to enhance the performance of their high-speed data communication systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess