EN
  • EN
  • DE

THS6072CD

Part No THS6072CD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER ADSL DIFFERENTIAL RECEIVER | IC LP ADSL DIFF RECEIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol DSL
Number of Drivers/Receivers 0/2
Supply Voltage (V) 5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS6072
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267227-THS6072CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6072CD CAD Model

Description

The THS6072CD is a cutting-edge voltage feedback amplifier designed and manufactured by Texas Instruments, renowned for its low-power consumption and high-speed performance. This amplifier is part of the THS607x family that is well-suited for a variety of applications including telecommunications, video processing, and test equipment.

Key Features

  • High-Speed Performance: The THS6072CD boasts a 270 MHz bandwidth which is perfect for high-frequency signal amplification.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 1 MHz, it ensures signal integrity and quality, making it ideal for precision applications.
  • Low Noise: A low voltage noise density of 4.5 nV/√Hz minimizes signal interference, providing a cleaner output for sensitive applications.
  • Low Power Consumption: Operating at 5 mA/channel, this device is designed for power-sensitive designs without compromising on performance.
  • Flexible Supply Voltage: It operates over a wide supply range of ±2.5 V to ±6 V, accommodating various system requirements.
  • Differential Gain and Phase: With a differential gain and phase of 0.02% and 0.03° respectively, the THS6072CD is suitable for high-quality video applications.

Applications

The THS6072CD is versatile and can be used in a range of applications. It is particularly effective in:

  • Telecommunications: For signal conditioning and filtering.
  • Video Processing: Ideal for driving cables in video transmission due to its high-speed and low distortion.
  • Test Equipment: Can be used in oscilloscopes and other measurement devices for accurate signal amplification.
  • Active Filters: Suitable for high-frequency filtering applications.
  • Data Acquisition Systems: Ensures precise data capture with its low noise and high fidelity.

Package and Quality

The THS6072CD comes in an 8-pin SOIC package that is compact and suitable for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that this amplifier meets stringent industry specifications for reliability and performance.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9815 $53.8890
14+ $7.3695 $103.1730
22+ $7.1392 $157.0624
29+ $6.9089 $200.3581
38+ $6.6786 $253.7868
51+ $5.9877 $305.3727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess