EN
  • EN
  • DE

THS6032IVFP

Part No THS6032IVFP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER ADSL CENTRAL-OFFICE LINE DRIVER | IC LINE DRVR ADSL LP 32-HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Driver
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage (V) 5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP Exposed Pad
Supplier Device Package 32-HLQFP (7x7)
Family Part Number THS6032
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1267218-THS6032IVFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6032IVFP CAD Model

Description

Product Overview: Texas Instruments THS6032IVFP

The Texas Instruments THS6032IVFP is a high-performance, dual-channel, low-power, current-feedback operational amplifier designed to meet a wide range of application requirements. This device is part of Texas Instruments' advanced range of op-amps that provide a combination of speed, bandwidth, and power efficiency, making it suitable for a variety of signal processing tasks.

Key Features

  • High Speed: The THS6032IVFP offers a high slew rate and fast settling time, making it ideal for high-speed data acquisition systems, video processing, and telecommunication circuits.
  • Wide Bandwidth: With a wide bandwidth, this op-amp supports a broad range of frequencies, providing flexibility for design in audio processing, active filters, and test equipment.
  • Low Power Consumption: Despite its high-speed capabilities, the THS6032IVFP is designed for low power consumption, which is crucial for portable and battery-powered applications.
  • Dual-Channel Design: The dual-channel configuration allows for space-saving designs and the implementation of differential signal processing schemes.

Applications

The versatility of the THS6032IVFP makes it suitable for a wide array of applications, including but not limited to:

  • Professional Audio Equipment
  • Video and Imaging Systems
  • Cable Modems
  • Test and Measurement Instruments
  • Active Filtering
  • Communication Infrastructure

Package and Quality

Housed in a robust package, the THS6032IVFP ensures reliable operation even in harsh environments. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception, with thorough testing and quality assurance processes in place to guarantee performance and durability.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the THS6032IVFP, including detailed datasheets, application notes, and design tools. Engineers and designers can access these resources to accelerate the design process and ensure the best possible implementation of the THS6032IVFP in their projects.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6915 $50.7660
10+ $10.4136 $104.1360
15+ $10.0882 $151.3230
21+ $9.7627 $205.0167
27+ $9.4373 $254.8071
36+ $8.4610 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess