EN
  • EN
  • DE

THS6032IGQER

Part No THS6032IGQER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ADSL LINE DRVR LP 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 1107138-THS6032IGQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6032IGQER CAD Model

Description

Introducing the THS6032IGQER from Texas Instruments

The THS6032IGQER is a cutting-edge high-speed amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is engineered to meet the needs of a wide range of applications, including telecommunications, professional audio equipment, and test instrumentation. With its exceptional performance characteristics, the THS6032IGQER stands out as a reliable and efficient component for signal processing tasks.

Key Features of the THS6032IGQER

  • Dual Channel: The THS6032IGQER is a dual-channel amplifier, which means it can process two separate input signals simultaneously. This feature makes it an excellent choice for stereo audio applications or any system that requires dual signal paths.
  • High Bandwidth: With a wide bandwidth, this amplifier is capable of handling high-speed signals without significant loss of fidelity, making it suitable for high-frequency applications.
  • Low Distortion: The THS6032IGQER boasts low distortion levels, ensuring that the output signal remains as true to the original as possible, which is critical for high-quality audio and precise instrumentation.
  • Low Noise: The design of the THS6032IGQER minimizes noise, a crucial aspect for applications where signal integrity is paramount.
  • Power Efficiency: Texas Instruments has designed this amplifier with power efficiency in mind, helping to reduce power consumption and heat generation in the systems where it is used.

Applications

The versatility of the THS6032IGQER makes it suitable for a variety of applications. Its high-speed and low-noise characteristics are ideal for:

  • Telecommunication systems
  • Professional audio equipment
  • Active filters and ADC drivers
  • Test and measurement instrumentation
  • Video and imaging systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The THS6032IGQER is built to meet stringent industry standards, ensuring long-term performance and stability. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in integrating this amplifier into their projects.

Whether you are developing a high-fidelity audio system, a sophisticated telecommunication network, or precision measurement equipment, the THS6032IGQER from Texas Instruments is a component that delivers exceptional performance and quality.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8271 $55.3084
9+ $11.3454 $102.1086
14+ $10.9908 $153.8712
19+ $10.6363 $202.0897
25+ $10.2817 $257.0425
33+ $9.2181 $304.1973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess