EN
  • EN
  • DE

THS6022IPWR

Part No THS6022IPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 217022-THS6022IPWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6022IPWR CAD Model

Description

Product Overview: Texas Instruments THS6022IPWR

The THS6022IPWR is a high-speed, dual-channel, current-feedback operational amplifier designed and manufactured by Texas Instruments (TI). This device is particularly suitable for applications requiring a wide bandwidth and high slew rate, making it an ideal choice for high-performance video systems, differential communication systems, and test instrumentation.

Key Features

  • High Bandwidth: The THS6022IPWR boasts a bandwidth of 400 MHz at a gain of +2, which allows it to handle high-speed signal processing tasks with ease.
  • High Slew Rate: With a slew rate of 1900 V/µs, this operational amplifier ensures rapid voltage changes, enabling it to keep up with fast signal transitions.
  • Dual Channel: The dual-channel configuration provides flexibility in design, allowing for the simultaneous processing of two separate signals or the implementation of complex analog circuits such as differential amplifiers.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity, especially in high-fidelity audio applications and communication systems.
  • Output Current: The THS6022IPWR can deliver an output current of ±60 mA, making it capable of driving a variety of loads.

Applications

The THS6022IPWR's performance characteristics make it suitable for a wide range of applications, including:

  • High-speed data acquisition
  • Video processing
  • ADSL and VDSL line drivers
  • IF/RF signal processing
  • Test and measurement equipment

Package and Quality

TI's THS6022IPWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. The device operates over a temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions. Additionally, the product adheres to Texas Instruments' stringent quality standards, ensuring high performance and durability for industrial and commercial applications.

With its combination of speed, power, and precision, the THS6022IPWR from Texas Instruments stands out as a robust solution for engineers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess