Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO PowerPad
Win Source Part Number 212825-THS6012CDWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6012CDWPR CAD Model

Description

The THS6012CDWPR is a high-speed, dual-channel, current-feedback amplifier designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to deliver exceptional performance in a wide range of applications, including telecommunications, data acquisition systems, and video processing. With its dual differential drivers and receivers, the THS6012CDWPR is an ideal choice for driving twisted-pair lines or managing high-speed signal transmission with precision and reliability.

Key Features

  • High-Speed Operation: The THS6012CDWPR offers a wide bandwidth of up to 400 MHz, making it suitable for high-speed signal processing tasks.
  • Current-Feedback Architecture: The use of current-feedback topology provides the amplifier with a high slew rate and low distortion, which is critical for maintaining signal integrity in high-speed applications.
  • Dual Channel: With two independent channels, this device can handle multiple signals simultaneously, doubling the efficiency for applications requiring dual functionalities.
  • Power Efficiency: Designed for low power consumption, the THS6012CDWPR helps in creating energy-efficient solutions without compromising on performance.
  • Wide Supply Range: It operates over a supply voltage range of ±5V to ±15V, giving designers the flexibility to use it in various system-level voltage environments.

Applications

The versatility of the THS6012CDWPR allows it to be used in a myriad of applications. It is particularly well-suited for:

  • High-speed data transmission over twisted-pair cables.
  • Telecommunications infrastructure such as DSL modems and line drivers.
  • Video amplification and processing for broadcasting and surveillance systems.
  • Professional audio equipment, including studio mixers and audio interfaces.
  • Test and measurement equipment that requires precise signal replication and amplification.

Package and Availability

The THS6012CDWPR comes in a surface-mount, 24-pin TSSOP (Thin Shrink Small Outline Package) that is designed for compact PCB layouts. Texas Instruments ensures availability and support for this product, catering to both small-scale projects and large-volume industrial requirements.

Conclusion

For designers looking for a robust, high-speed amplifier solution, the THS6012CDWPR from Texas Instruments offers a compelling mix of speed, power efficiency, and versatility. Whether it's for transmitting high-speed data or processing video signals, this amplifier is built to deliver top-notch performance in a compact, easy-to-integrate package.

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5912 $50.3648
10+ $10.3313 $103.3130
15+ $10.0084 $150.1260
21+ $9.6856 $203.3976
27+ $9.3627 $252.7929
36+ $8.3942 $302.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 880 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention