EN
  • EN
  • DE
  • IT

THS4531AIRUNT

Part No THS4531AIRUNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra Low Power, Rail-to-Rail Output, Fully-Differential Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 220 V/μs
GBP - Gain Bandwidth Product 27MHz
-3db Bandwidth 36MHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFQFN
Manufacturer Package 10-QFN (2x2)
Win Source Part Number 1267192-THS4531AIRUNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4531A
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4531AIRUNT CAD Model

Description

Introducing the THS4531AIRUNT Differential Amplifier from Texas Instruments

The THS4531AIRUNT is a high-precision, low-power, fully differential operational amplifier from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. As a member of Texas Instruments' esteemed amplifier product line, the THS4531AIRUNT is tailored for systems that require accurate signal conditioning with minimal power consumption.

With its ultra-low power design, the THS4531AIRUNT consumes a mere 250 µA of quiescent current, making it an ideal choice for battery-powered devices and energy-efficient applications. Despite its low power usage, this amplifier does not compromise on performance; it boasts a wide bandwidth of 36 MHz and a fast slew rate of 100 V/µs, ensuring that signals are amplified with high fidelity and minimal distortion.

The THS4531AIRUNT operates over a wide supply voltage range from 2.5 V to 5.5 V, providing flexibility in various supply environments. This feature, combined with its rail-to-rail output swing, allows for maximum dynamic range, which is particularly beneficial in analog-to-digital converter (ADC) driving applications and for general-purpose differential signal amplification.

Engineered with a low input voltage noise of 14 nV/√Hz and low harmonic distortion, the THS4531AIRUNT guarantees a clean and precise signal amplification, making it suitable for high-resolution data acquisition systems, medical instrumentation, and audio processing equipment. Its differential input and output configuration also help to reject common-mode noise, thereby enhancing the signal integrity in noisy environments.

For ease of integration into various designs, the THS4531AIRUNT is available in a compact UQFN-10 package, which is optimal for space-constrained applications. Additionally, its extended temperature range from -40°C to +125°C ensures reliable operation across a broad spectrum of temperature conditions.

In summary, the THS4531AIRUNT from Texas Instruments stands out as a versatile and efficient solution for designers looking to optimize their systems for precision and power efficiency. Whether it's for portable medical devices, precision instrumentation, or any application requiring a high-quality differential signal chain, the THS4531AIRUNT is engineered to deliver exceptional performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess