EN
  • EN
  • DE

THS4521SHKJ

Part No THS4521SHKJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 81MHZ RRO 8CFP / Op Amp Single Low Power Amplifier R-R O/P ±1.8V/3.6V 8-Pin CFPAK Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 422.5 V/μs
GBP - Gain Bandwidth Product 81MHz
-3db Bandwidth 104.3MHz
Current - Input Bias 750nA
Voltage - Input Offset 100μV
Operating Supply Current 1mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.5 V ~ 3.6 V, ±1.25 V ~ 1.8 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CDFF
Manufacturer Package 8-CFP
Win Source Part Number 796736-THS4521SHKJ
Popularity Medium
Supply and Demand Status Limited
Family Name THS4521
Introduction Date April 01, 2011
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4521SHKJ CAD Model

Description

The Texas Instruments THS4521SHKJ is a state-of-the-art differential amplifier designed to offer high performance for a wide array of applications. With its low-power architecture and differential input and output, it is ideally suited for driving analog-to-digital converters (ADCs) and buffering differential signals. This product stands out in the market for its exceptional combination of low power consumption and high-speed operation.

Key Features

  • Low Distortion: The THS4521SHKJ offers very low harmonic distortion, making it perfect for precision applications such as medical imaging, test equipment, and high-fidelity audio processing.
  • High Bandwidth: With a wide bandwidth, this amplifier is capable of handling high-speed signals without compromising the integrity of the data, which is crucial for communication systems and video processing.
  • Power Efficiency: The device is designed for power-sensitive applications, consuming minimal power while still delivering robust performance, a key feature for battery-operated and portable devices.
  • Fully Differential: The fully differential inputs and outputs ensure reduced common-mode noise and improved signal integrity, which is essential for high-precision measurements and data acquisition systems.

Applications

The THS4521SHKJ is versatile and can be used in a variety of applications, including:

  • Driving ADCs in data acquisition systems
  • High-speed communication infrastructure
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement equipment

Technical Specifications

The THS4521SHKJ boasts impressive technical specifications that cater to demanding requirements:

  • Single-supply voltage: 2.5V to 5.5V
  • Low input voltage noise: 7.5 nV/√Hz
  • Low THD+N: -94dB
  • Wide bandwidth: 600 MHz
  • Low quiescent current: 1.9 mA per channel

With these specifications, the THS4521SHKJ from Texas Instruments is an excellent choice for professionals seeking a high-quality differential amplifier that offers both efficiency and high performance.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess