The THS4503IDGN is a high-speed, fully differential amplifier designed by Texas Instruments to deliver exceptional signal fidelity and wide bandwidth for a diverse range of applications. This high-performance amplifier is ideal for driving analog-to-digital converters (ADCs) and buffering differential signal processing chains in communication, imaging, and test equipment systems.
Key Features
- Wide Bandwidth: The THS4503IDGN boasts a wide bandwidth of 320 MHz, making it suitable for high-frequency signal processing.
- Low Distortion: With a total harmonic distortion (THD) of -80 dBc, this amplifier ensures minimal signal distortion, crucial for high-fidelity applications.
- High Output Current: It can deliver an output current of ±50 mA, allowing it to drive heavy loads with ease.
- Low Noise: The device features a low voltage noise density of 2.6 nV/√Hz, which is essential for maintaining signal integrity in noise-sensitive applications.
- Adjustable Gain: Gain can be set by external resistors, providing flexibility and precision for various design requirements.
- Power-Down Feature: A power-down feature reduces the current consumption to 1.2 mA, offering power savings in idle states.
Applications
- High-speed data acquisition systems
- Differential ADC drivers
- Communications: IF sampling receivers, broadband data applications
- Professional video equipment
- Test and measurement instrumentation
Product Specifications
| Parameter |
Value |
| Package/Case |
MSOP-8 |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
±5 V |
The THS4503IDGN differential amplifier from Texas Instruments is a robust solution for systems requiring high precision and speed. Its advanced features and specifications make it a top choice for engineers and designers looking to enhance their signal processing capabilities.