EN
  • EN
  • DE

THS4501CD

Part No THS4501CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit Differential 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2800V/µs
Gain Bandwidth Product 300 MHz
-3db Bandwidth 370 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 4 mV
Current - Supply 23mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number THS4501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISTHS4501CD,2156-THS4501CD,THS4501CDG4,THS4501CDG4-ND
Standard Package 75
Win Source Part Number 994155-THS4501CD
Ultra Librarian 3D Model Ultra Librarian THS4501CD CAD Model

Description

The THS4501CD from Texas Instruments is a high-speed, low-power, fully differential amplifier designed to process signals with wide dynamic range. This amplifier is ideal for a variety of applications, including test and measurement systems, communication infrastructure, and active filter blocks.

Key Features

  • Wide Bandwidth: The THS4501CD offers a wide bandwidth of 1.2 GHz, making it suitable for high-speed signal processing tasks.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc, the amplifier ensures signal integrity and minimal distortion, critical for high-fidelity applications.
  • Low Power Consumption: The device operates with a low quiescent current, making it an efficient choice for power-sensitive designs.
  • Fully Differential: The fully differential architecture provides improved noise immunity and is capable of driving differential input and output signals, which is essential for reducing system noise and interference.
  • High Output Drive: The THS4501CD can deliver a high output current, enabling it to drive a wide range of loads, including ADCs (Analog-to-Digital Converters).
  • Flexible Power Supply: It operates over a wide supply voltage range, accommodating various power supply requirements.

Applications

  • High-speed data acquisition
  • Communications: IF/RF signal processing
  • Medical imaging systems
  • Professional video equipment
  • Active filtering and signal conditioning

Package and Quality

The THS4501CD comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, offering reliable performance for industrial and commercial use.

Conclusion

With its combination of high-speed performance, low distortion, and efficient power usage, the THS4501CD from Texas Instruments stands out as a versatile solution for differential signal processing. It is a robust choice for designers looking to enhance system performance with a high-quality differential amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 924 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess