EN
  • EN
  • DE

THS4211DGKR

Part No THS4211DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-DISTORTION HIGH-SPEED VOLTAGE FEEDBACK AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 970 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 325MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 19mA
Output Current per Channel 220mA
Dual Supply Voltage (±) 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1267138-THS4211DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4211
Introduction Date July 01, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian THS4211DGKR CAD Model

Description

Introducing the THS4211DGKR High-Speed Amplifier from Texas Instruments

The THS4211DGKR is a cutting-edge, high-speed, voltage feedback amplifier designed and manufactured by Texas Instruments. This amplifier is a perfect solution for applications requiring high bandwidth, fast slew rate, and precision with low distortion. It's well-suited for a variety of demanding applications, including telecommunications, test equipment, and active filter circuits.

This high-performance amplifier comes in a compact 8-pin MSOP PowerPAD™ package, which not only saves valuable board space but also ensures enhanced thermal performance. The THS4211DGKR is designed to operate over a wide range of supply voltages, from 5 V to 15 V, providing design flexibility and compatibility with a variety of signal chains and power supplies.

Key Features:

  • High Bandwidth: With a bandwidth of 190 MHz at a gain of +2, this amplifier facilitates the processing of high-frequency signals without significant loss of information, making it ideal for high-speed data acquisition and signal processing applications.
  • Fast Slew Rate: The THS4211DGKR boasts a slew rate of 505 V/µs, enabling it to respond quickly to changes in input signals, which is crucial for maintaining signal fidelity in fast-switching environments.
  • Low Distortion: It offers a low harmonic distortion, which is essential for maintaining signal integrity in audio, video, and communication systems.
  • Wide Output Swing: The device provides a wide output voltage swing, which maximizes dynamic range and is particularly beneficial in applications such as driving analog-to-digital converters (ADCs).

With its impressive slew rate and bandwidth, the THS4211DGKR is engineered to deliver high-speed performance without compromising accuracy or power efficiency. Its robust design ensures reliable operation even in challenging conditions, making it a preferred choice for engineers and designers looking for an amplifier that can deliver both speed and precision.

Whether you're designing a professional audio system, a digital oscilloscope, or any other high-speed signal processing equipment, the THS4211DGKR from Texas Instruments is a component that can help you achieve the performance and reliability your projects demand.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess