EN
  • EN
  • DE

THS4150CDGNR

Part No THS4150CDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-SPEED DIFFERENTIAL I/O AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Differential
Output Type Differential
Slew Rate 650V/μs
Gain Bandwidth Product 340MHz
-3db Bandwidth 150MHz
Current - Input Bias 4.3μA
Voltage - Input Offset 1.1mV
Supply Current 17.5mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 4V ~ 33V, ±2V ~ 16.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4150
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1267134-THS4150CDGNR
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4150CDGNR CAD Model

Description

Product Overview: THS4150CDGNR by Texas Instruments

The THS4150CDGNR is a high-performance, single-channel, fully-differential amplifier from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing in modern electronic systems. With its differential input and output architecture, this amplifier provides excellent common-mode rejection ratio (CMRR) and harmonic distortion performance, making it an ideal choice for applications such as data acquisition, telecommunications, and medical imaging systems.

Key Features

  • Wide Bandwidth: The THS4150CDGNR boasts a wide bandwidth of 80MHz, which is suitable for processing high-speed signals without significant loss of fidelity.
  • High Slew Rate: With a slew rate of 2500 V/µs, this amplifier can handle rapid changes in input signals, ensuring minimal distortion in fast-paced applications.
  • Low Noise: The device offers a low noise density of 12nV/√Hz, which is critical for maintaining signal integrity in sensitive applications.
  • Flexible Power Supply: It operates with a supply voltage ranging from ±2.25V to ±15V, providing design flexibility for various system voltages.
  • Low Distortion: Total harmonic distortion (THD) is extremely low, making it suitable for precision applications where signal purity is paramount.

Package and Quality

The THS4150CDGNR comes in an 8-pin MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), which allows for efficient assembly and integration into printed circuit boards (PCBs).

Applications

Due to its high performance and versatility, the THS4150CDGNR is widely used in a variety of applications, including:

  • Active filters
  • ADC (Analog-to-Digital Converter) drivers
  • DAC (Digital-to-Analog Converter) buffers
  • Signal conditioning
  • Test and measurement equipment

In conclusion, the THS4150CDGNR differential amplifier from Texas Instruments is a robust, high-speed component that delivers superior performance for advanced electronic systems. Its combination of wide bandwidth, high slew rate, low noise, and low distortion makes it a top choice for engineers and designers seeking to enhance signal processing capabilities in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess