EN
  • EN
  • DE

THS4130CD

Part No THS4130CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED LOW NOISE, FULLY DIFFERENTIAL I/O AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 52 V/μs
GBP - Gain Bandwidth Product 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 14mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267114-THS4130CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name THS4130
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4130CD CAD Model

Description

The THS4130CD from Texas Instruments is a high-speed, low-noise fully differential amplifier designed to process signals with exceptional precision and fidelity. This versatile amplifier is ideal for a wide range of applications, including telecommunications, medical instrumentation, and professional audio equipment.

Key Features:

  • High Bandwidth: With a bandwidth of 150 MHz at a gain of +2, the THS4130CD is capable of handling high-speed signals, making it suitable for high-performance data acquisition systems and video processing.
  • Low Distortion: The device offers a low total harmonic distortion (THD) of -80 dBc, ensuring clean and accurate signal amplification, critical for high-fidelity audio applications and precision measurement equipment.
  • Low Noise: It features a low voltage noise of 2.8 nV/√Hz, which minimizes the impact of noise on signal quality, an essential attribute for sensitive instrumentation and professional-grade audio systems.
  • High Output Drive: Capable of driving ±80 mA of output current, the THS4130CD can handle a wide range of load conditions, making it a highly versatile component for various output requirements.
  • Fully Differential Inputs and Outputs: The fully differential design improves noise immunity and allows for balanced signal transmission, which is beneficial in environments with high interference.
  • Flexible Power Supply: It operates over a wide supply range from ±2.5 V to ±5.5 V, allowing for flexible integration into both portable and stationary applications.

Applications:

  • Telecommunications
  • Professional Audio Equipment
  • Medical Instrumentation
  • Active Filter Blocks
  • Analog-to-Digital Driver
  • Differential Line Driver

The THS4130CD is available in an 8-pin SOIC package and is specified for operation from -40°C to +85°C, making it reliable for use in a broad range of environmental conditions. With its high performance and robust design, the THS4130CD is a go-to solution for engineers looking for a differential amplifier that delivers both speed and precision.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6291 $59.2582
5+ $24.3111 $121.5555
7+ $23.5514 $164.8598
9+ $22.7917 $205.1253
12+ $22.0319 $264.3828
16+ $19.7528 $316.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,209 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess