EN
  • EN
  • DE

THS4062CDGNG4

Part No THS4062CDGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 180 MHz
Bandwidth 180 MHz
Mounting SMD (SMT)
Case / Package HTSSOP EP
Common Mode Rejection Ratio 70 dB
Dual Supply Voltage 9 V
Gain Bandwidth Product 180 MHz
Height 1.02 mm
Input Bias Current 6 µA
Input Offset Voltage (Vos) 8 mV
Lead Free Yes
Length 3 mm
Max Dual Supply Voltage 16.5 V
Max I/O Voltage 8 mV
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.14 W
Max Supply Voltage 32 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Nominal Supply Current 21 mA
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 7.8 mA
Output Current per Channel 115 mA
Packaging Rail/Tube
Power Dissipation 2.14 W
Power Supply Rejection Ratio (PSRR) 70 dB
Radiation Hardening No
RoHS Compliant
Settling Time 40 ns
Slew Rate 400 V/µs
Voltage Gain 78.06 dB
Weight 24.408939 mg
Width 3 mm
Win Source Part Number 1014858-THS4062CDGNG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS4062CDGNG4 CAD Model

Description

Product Overview: THS4062CDGNG4

The THS4062CDGNG4 is a high-speed, dual operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier (op-amp) is part of the THS406x series, which is known for its high performance and reliability in a wide range of applications. With its fast settling time and low distortion, the THS4062CDGNG4 is an excellent choice for professional audio, video broadcasting, and test equipment.

Key Features

  • High Speed: The THS4062CDGNG4 boasts a high slew rate and wide bandwidth, which ensures fast response times and the ability to handle high-frequency signals with ease.
  • Low Distortion: This op-amp is designed to minimize distortion, making it ideal for high-fidelity audio applications and signal processing where maintaining signal integrity is crucial.
  • Dual Channel: The dual operational amplifier configuration provides flexibility, allowing it to be used in a variety of circuit topologies such as differential amplifiers, active filters, and voltage followers.
  • Power Efficiency: With a moderate supply current requirement, the THS4062CDGNG4 is optimized for power-sensitive applications without sacrificing performance.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and making it suitable for battery-operated devices.

Applications

  • Professional Audio Equipment
  • Video Broadcasting Systems
  • Active Filter Circuits
  • Test and Measurement Equipment
  • Analog Signal Processing

Package and Quality

The THS4062CDGNG4 comes in a compact 8-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a product that meets rigorous industrial quality criteria. This operational amplifier is RoHS compliant and supports the commitment to environmentally responsible manufacturing.

With its excellent performance characteristics and versatility, the THS4062CDGNG4 from Texas Instruments stands out as a top choice for designers looking for a reliable and efficient solution in high-speed signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess