EN
  • EN
  • DE
  • IT

THS3061D

Part No THS3061D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW DISTORTION HIGH SLEW RATE CURRENT FREEBACK AMPLIFIERS | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 7000V/μs
Gain Bandwidth Product 2.2GHz
-3db Bandwidth 300MHz
Current - Input Bias 6μA
Voltage - Input Offset 700μV
Supply Current 8.3mA
Current - Output / Channel 145mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS3061
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267009-THS3061D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3061D CAD Model

Description

Introducing the THS3061D High-Speed Amplifier by Texas Instruments

The THS3061D is a robust, high-speed, current-feedback amplifier designed by the renowned Texas Instruments. This component is a part of TI's extensive range of high-performance analog ICs and is engineered to deliver exceptional speed and bandwidth capabilities for a wide array of applications, including telecommunication, test equipment, and professional audio systems.

The THS3061D stands out with its impressive slew rate of 9000 V/μs and a wide bandwidth of 420 MHz at a gain of +2. These features ensure that the amplifier can handle rapid signal changes with ease, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs) or buffering high-frequency signals. The device operates over a wide supply range from ±5 V to ±15 V, providing designers with flexibility in various circuit configurations.

With its low harmonic distortion and noise, the THS3061D is highly suited for applications requiring high linearity and signal fidelity. The low total harmonic distortion (THD) of -80 dBc at 1 MHz for a 2 Vpp output into a 100 Ω load ensures minimal signal alteration, preserving the integrity of the original signal.

The THS3061D also features a high output current of ±250 mA, which is beneficial for driving heavy loads or for applications requiring high output drive capability. This makes the amplifier well-suited for driving not only ADCs but also cables and other high-capacitance loads.

For ease of use, the THS3061D is available in an 8-pin SOIC package, which is widely accepted and easy to integrate into various circuit designs. The device also includes thermal shutdown and overcurrent protection features, safeguarding it from potential damage due to overheating or excessive current conditions.

In summary, the Texas Instruments THS3061D is a high-speed, current-feedback amplifier that delivers exceptional performance for demanding applications. Its high slew rate, wide bandwidth, and low distortion make it a versatile choice for designers seeking a reliable and powerful component for their high-speed signal processing needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess