EN
  • EN
  • DE
  • IT

MKL46Z128VMC4

Part No MKL46Z128VMC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 128KB FLASH 121MAPBGA / ARM® Cortex®-M0+ Kinetis KL4 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL4
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MKL46Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355984-MKL46Z128VMC4
Ultra Librarian 3D Model Ultra Librarian MKL46Z128VMC4 CAD Model

Description

The NXP MKL46Z128VMC4 is a cutting-edge microcontroller designed for efficiency and performance in a variety of applications. It is part of the Kinetis L series, which is NXP's energy-efficient line of microcontrollers. Built on the ARM Cortex-M0+ processor, the MKL46Z128VMC4 offers an optimal balance between processing power and power consumption, making it an ideal choice for battery-powered and low-power applications.

Key Features

  • Processor: ARM Cortex-M0+ core running at up to 48MHz, delivering efficient performance for complex algorithms and control processes.
  • Memory: Comes with 128KB of flash memory and 16KB of RAM, providing ample space for application code and data storage.
  • Energy Efficiency: Features multiple power-saving modes, including a very low power run mode, which significantly extends battery life in portable devices.
  • Connectivity: Includes a range of communication interfaces such as I2C, SPI, UART, and USB, facilitating easy integration with peripherals and other devices.
  • Analog Modules: Equipped with high-quality analog peripherals like a 16-bit ADC, a 12-bit DAC, and analog comparators, it is well-suited for sensor interfacing and analog signal processing.
  • Timing and Control: Features a variety of timing and control peripherals including multiple timers, a real-time clock, and PWM controllers, which are essential for precise timing and control tasks.
  • Security: Provides security features to protect the integrity of the device and its data, including a hardware random number generator and a CRC module.

Applications

The NXP MKL46Z128VMC4 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable medical devices
  • Smart meters
  • Wearable fitness and health monitoring devices
  • Industrial sensors and controls
  • Home automation systems

With its robust feature set and low power consumption, the NXP MKL46Z128VMC4 microcontroller is a reliable choice for developers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess