EN
  • EN
  • DE

THS3001CDGNR

Part No THS3001CDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.75GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 6500 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 6.6mA
Channel Output Current 120mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081351-THS3001CDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Signal Processing, Medical, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian THS3001CDGNR CAD Model

Description

The THS3001CDGNR is a high-speed, current feedback amplifier from Texas Instruments, designed to address a wide range of applications requiring fast and accurate signal processing. This amplifier is particularly well-suited for professional video electronics, test equipment, and data acquisition systems, where its high bandwidth and fast slew rate significantly improve performance.

Key Features

  • High Bandwidth: The THS3001CDGNR offers an impressive bandwidth of 420 MHz at a gain of +2, which enables it to handle high-frequency signals with ease.
  • Fast Slew Rate: With a slew rate of 3600 V/µs, this amplifier ensures rapid changes in voltage are accurately captured, making it ideal for applications requiring quick signal transitions.
  • Low Distortion: The device provides excellent video performance with low differential gain and phase error, which is critical for maintaining signal fidelity in video processing applications.
  • Stable Operation: It is designed for stable operation with a gain of +2 or greater, ensuring reliable performance across various conditions.
  • Multiple Package Options: Available in a range of packages, the THS3001CDGNR can be integrated into various circuit designs, offering flexibility for designers.

Applications

  • Professional Video Equipment
  • Test and Measurement Systems
  • Data Acquisition
  • Communication Devices
  • Active Filtering

With its robust design and high-speed capabilities, the THS3001CDGNR is an excellent choice for engineers and designers looking to enhance the performance of their high-frequency signal processing systems. Texas Instruments' commitment to quality and performance is evident in this product, ensuring that it meets the rigorous demands of modern electronic applications.

For more detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8295 $63.3180
8+ $12.9883 $103.9064
12+ $12.5824 $150.9888
17+ $12.1765 $207.0005
22+ $11.7706 $258.9532
29+ $10.5530 $306.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess