EN
  • EN
  • DE

SN74AS151NSRG4

Part No SN74AS151NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253971-SN74AS151NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS151NSRG4 CAD Model

Description

SN74AS151NSRG4 Data Selector/Multiplexer by Texas Instruments

The SN74AS151NSRG4 is a high-performance data selector/multiplexer from Texas Instruments, designed to provide exceptional speed and reliability for a wide range of digital applications. This integrated circuit is part of the advanced Schottky (AS) family, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and communication systems.

Key Features:

  • 8-Line to 1-Line Data Selector/Multiplexer: This device can select one line of data from up to eight sources, which can be particularly useful in applications where data from multiple sources needs to be routed to a single destination.
  • High-Speed Performance: The AS series technology ensures rapid data selection with minimal delay, which is crucial for maintaining the integrity of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74AS151NSRG4 is designed to operate with minimal power draw, contributing to energy-efficient system designs.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, providing flexibility across different power supplies and ensuring compatibility with various logic levels.
  • Multiple Package Options: Available in a 16-pin plastic small-outline package, the SN74AS151NSRG4 is designed for space-saving and easy integration into a variety of circuit boards.

Applications:

The SN74AS151NSRG4 is versatile and can be used in numerous applications, including:

  • Data routing and signal multiplexing in communication infrastructure
  • Address decoding in memory selection circuits
  • Digital signal processing and control systems
  • Computer logic units where multiple data inputs need to be managed

As a product of Texas Instruments, the SN74AS151NSRG4 is backed by a legacy of quality and reliability, ensuring that it meets the stringent requirements of modern electronic systems. Whether you're designing a complex data center or a simple digital interface, the SN74AS151NSRG4 provides the performance and efficiency needed to streamline your data selection processes.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9723 $53.7507
21+ $4.9003 $102.9063
32+ $4.7472 $151.9104
44+ $4.5941 $202.1404
57+ $4.4409 $253.1313
76+ $3.9815 $302.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,277 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess