EN
  • EN
  • DE

THS1215IDW

Part No THS1215IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 15M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number THS121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-10010-5-NDR,-296-10010-5-NDR,2156-THS1215IDW-TI,THS1215IDWG4,-296-10010-5-ND,296-10010-5,-THS1215IDW-NDR,-296-10010-5,-THS1215IDWG4-NDR,TEXTISTHS1215IDW,THS1215IDWG4-ND,-THS1215IDWG4
Standard Package 20
Win Source Part Number 1201621-THS1215IDW
Ultra Librarian 3D Model Ultra Librarian THS1215IDW CAD Model

Description

The THS1215IDW is a high-performance, integrated data acquisition system from Texas Instruments, designed to cater to a wide range of applications requiring high-speed and accurate analog-to-digital conversion. This precision product features a 12-bit, 500-kSPS (kilo samples per second) analog-to-digital converter (ADC) with a sample-and-hold circuit, providing efficient data acquisition with reliable performance.

Key Features

  • High-Speed ADC: The THS1215IDW boasts a 12-bit resolution with a sampling rate of up to 500 kilo samples per second, ensuring rapid and precise data capture.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuitry allows for accurate sampling of input signals, minimizing distortion and preserving signal integrity.
  • Dual Channel: It features two analog input channels, enabling simultaneous sampling of different signals or differential input configurations.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single 5V supply, making it suitable for battery-powered and portable applications.
  • Flexible Interface: The THS1215IDW includes a parallel interface for easy connectivity with microprocessors and digital signal processors, facilitating seamless integration into various systems.

Applications

The versatility of the THS1215IDW allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Scientific analysis equipment
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the THS1215IDW is manufactured to the highest standards of quality and reliability. It is available in a wide temperature range, making it robust for industrial applications. Its enhanced features make it an ideal choice for designers looking for a dependable and high-performing data acquisition solution.

Package and Availability

The THS1215IDW is offered in a 28-pin SOIC package, providing a compact footprint for space-constrained applications. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5585 $85.1170
3+ $34.9198 $104.7594
5+ $33.8286 $169.1430
7+ $32.7374 $229.1618
8+ $31.6461 $253.1688
11+ $28.3724 $312.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess