EN
  • EN
  • DE

ZWS5-12/J

Part No ZWS5-12/J
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 5W / Open Frame AC DC Converters 1 Output 12V 85 ~ 265 VAC Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series ZWS (5W)
Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 12V
Current - Output 1 420 mA
Power (Watts) 5W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 68%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Dimension 3.86" L x 1.77" W x 0.83" H (98.0mm x 44.9mm x 21.0mm)
Approval Agency CE
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6007
Other Names ZWS5-12/J,ZWS512/J,285-ZWS5-12/J,ZWS512/J-ND
Standard Package 1
Win Source Part Number 1017749-ZWS5-12/J
Ultra Librarian 3D Model Ultra Librarian ZWS5-12/J CAD Model

Description

The ZWS5-12/J is an open-frame AC DC converter from the ZWS (5W) series.

  • Manufacturer: TDK-Lambda Americas Inc
  • Series: ZWS (5W)
  • Type: AC DC Converter
  • Frame: Open-frame
  • Output: Adjustable
  • Input: DC input capable, Universal input
  • Package: Bulk
  • Application: ITE (Commercial)
  • Standard Package: 1
  • Power Output: 5W
  • Input Voltage: 85 to 265 VAC
  • Isolation Voltage: 3 kV
  • Outputs: 1
  • Output Voltage: 12V
  • Efficiency: 68%
  • Minimum Load: No Minimum Load
  • Mounting: Chassis Mount
  • Temperature Range: -10°C to 60°C (with derating)
  • Dimensions: 3.86" L x 1.77" W x 0.83" H (98.0mm x 44.9mm x 21.0mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.40.6007
  • Output Current: 420 mA
  • Product Status: Obsolete
  • Approval Agency: CE

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess