EN
  • EN
  • DE

THS1206MDAREP

Part No THS1206MDAREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT 6 MSPS, SIMULTANEOUS SAMPLING ANALOG-TO-DIGITAL CONVERTERS | IC ADC 12BIT PIPELINED 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Resolution 12
Sampling Rate (Per Second) 6M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting Style SMD
Family Part Number THS1206
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1266997-THS1206MDAREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1206MDAREP CAD Model

Description

Product Overview: Texas Instruments THS1206MDAREP

The Texas Instruments THS1206MDAREP is a high-performance, 12-bit analog-to-digital converter (ADC) designed to meet the demanding requirements of industrial, medical, and scientific applications. This precision ADC offers a dual-channel configuration, providing versatility and efficiency for systems requiring simultaneous sampling of multiple signals.

Key Features

  • High Resolution: With its 12-bit resolution, the THS1206MDAREP ensures accurate digital representation of analog signals, making it ideal for precision measurements and critical data acquisition tasks.
  • Dual-Channel Input: The device features two analog input channels, allowing for concurrent sampling and processing of two separate signals. This is particularly useful for applications such as phased array systems, where time synchronization is crucial.
  • Enhanced Sampling Rate: The THS1206MDAREP boasts a maximum sampling rate of 6 MSPS (million samples per second), enabling it to handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and battery-operated equipment.
  • Robust Interface: The device includes a parallel interface for straightforward integration with microcontrollers and digital signal processors, ensuring a reliable data exchange and easy system development.
  • Enhanced Durability: As part of Texas Instruments' Enhanced Product (EP) portfolio, the THS1206MDAREP is manufactured to support extended temperature ranges and increased reliability, which is essential for harsh environment operations.

Applications

The THS1206MDAREP is well-suited for a variety of applications that require high-speed and precise data conversion, including:

  • Industrial Automation and Control Systems
  • Medical Imaging Equipment
  • Scientific Instrumentation
  • Data Acquisition Systems
  • Communication Systems

In summary, the Texas Instruments THS1206MDAREP is a robust and versatile ADC solution that offers excellent performance and reliability for critical applications where precision and speed are paramount. Its dual-channel input and high-speed capabilities make it an ideal choice for professionals seeking to enhance their system's data acquisition and processing capabilities.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess