EN
  • EN
  • DE
  • IT

MAX14587EEWL+T

Part No MAX14587EEWL+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH ANLG 5V DPDT WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Reel - TR
Win Source Part Number 701388-MAX14587EEWL+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX14587EEWL+T CAD Model

Description

The MAX14587EEWL+T from Maxim Integrated is a state-of-the-art overvoltage protection device designed to safeguard low-voltage systems against high-voltage faults up to +28V. This sophisticated component is ideal for applications that require precise voltage control and protection, such as portable devices, data communication systems, and other sensitive electronics.

Key Features

  • Advanced Overvoltage Protection: The MAX14587EEWL+T offers robust protection against harmful overvoltage conditions, ensuring that your system remains safe and functional even in the most challenging environments.
  • Wide Operating Voltage Range: With an operating range of 2.3V to 5.5V, this device is versatile and can be used in a variety of low-voltage applications.
  • Low RON: The low on-resistance (RON) of the internal FET minimizes voltage drop and power dissipation, ensuring efficient operation.
  • Adjustable Overvoltage Lockout (OVLO): The OVLO threshold can be adjusted using external resistors, providing flexibility to meet the needs of specific applications.
  • Fast Response Time: The device reacts quickly to overvoltage conditions, providing prompt protection to prevent damage to sensitive components.
  • Reverse Voltage Protection: The MAX14587EEWL+T also includes reverse voltage protection, further enhancing the safety of your system.
  • Low Quiescent Current: With a low quiescent current, this device helps to preserve battery life in portable applications.

Applications

The MAX14587EEWL+T is suitable for a wide range of applications, including:

  • Portable Electronic Devices
  • USB and HDMI Interfaces
  • Consumer Electronics
  • Data Communication Systems
  • Power Supply Protection

Reliability and Packaging

Maxim Integrated's commitment to quality ensures that the MAX14587EEWL+T is a reliable choice for overvoltage protection. It is offered in a compact, 6-pin ultra-thin WLP package, making it suitable for space-constrained applications. The “+T” suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

With its combination of advanced protection features, flexibility, and high performance, the MAX14587EEWL+T is an excellent choice for designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0649 $66.3894
13+ $9.0795 $118.0335
20+ $8.7953 $175.9060
28+ $8.5124 $238.3472
36+ $8.2282 $296.2152
47+ $7.3770 $346.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess