EN
  • EN
  • DE

THS10064IDAG4

Part No THS10064IDAG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32TSSOP / 10-BIT, 4 ANALOG INPUT, 6 MSPS, SIMULTANEOUS SAMPLING ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Number of Bits 10
Sampling Rate (Per Second) 6M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting Style SMD
Part Number Series THS10064
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813660-THS10064IDAG4
Ultra Librarian 3D Model Ultra Librarian THS10064IDAG4 CAD Model

Description

The THS10064IDAG4 is a high-performance, low-power, 10-bit, 64MSPS (mega-samples per second) analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is well-suited for a wide range of applications, including medical imaging, test and measurement, communications, and video processing.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine quantization levels for input signals, which is critical for applications requiring high levels of accuracy.
  • Sampling Rate: With a sampling rate of up to 64MSPS, the THS10064IDAG4 can handle high-frequency signals, capturing rapid changes in the input without loss of detail.
  • Low Power Consumption: The ADC is designed for low power operation, which makes it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes, which enhances its versatility in different system designs.
  • Interface: The device includes a parallel LVCMOS/LVTTL output interface, which facilitates easy integration with a wide range of digital signal processors (DSPs) and microcontrollers.

Performance and Reliability

Engineered for high-speed signal processing, the THS10064IDAG4 delivers exceptional performance with a signal-to-noise ratio (SNR) that ensures signal integrity and quality. Its robust design also provides reliable operation over an extended temperature range, making it suitable for industrial environments.

Applications

Due to its high-speed performance and precision, the THS10064IDAG4 is commonly used in:

  • Medical imaging systems, such as MRI and CT scanners
  • Test and measurement equipment
  • Wireless and wired communication systems
  • Video and image processing applications
  • High-speed data acquisition systems

In summary, the THS10064IDAG4 from Texas Instruments is a versatile, high-speed ADC that offers designers the precision and efficiency required for advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess