EN
  • EN
  • DE

THMC10DBQR

Part No THMC10DBQR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP MONITOR 16-QSOP / Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number THMC10
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 365536-THMC10DBQR
Ultra Librarian 3D Model Ultra Librarian THMC10DBQR CAD Model

Description

The THMC10DBQR is a cutting-edge integrated circuit from Texas Instruments, renowned for its precision and reliability in a wide array of applications. This component is part of Texas Instruments' portfolio of thermal management devices, which are designed to monitor and control the temperature of systems to maintain optimal performance.

Key Features

  • High Accuracy: The THMC10DBQR provides precise temperature readings, ensuring that systems operate within their specified thermal limits.
  • Low Power Consumption: This device is engineered to operate with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Digital Interface: It features a digital interface for easy integration with microcontrollers and other digital systems, facilitating communication and control.
  • Wide Temperature Range: The THMC10DBQR is capable of measuring temperatures across a broad range, accommodating various environments and application requirements.
  • Programmable Alert Function: The device includes a programmable alert function that can notify the system in the event of temperature thresholds being exceeded, enhancing system safety.

Applications

The versatility of the THMC10DBQR makes it suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Computing Systems
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Automotive Systems

Quality and Support

As with all Texas Instruments products, the THMC10DBQR is manufactured to the highest quality standards. Customers can expect reliable performance and durability from this component. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can effectively implement the THMC10DBQR into their solutions.

Ordering Information

The THMC10DBQR is available for order through Texas Instruments' distribution network. Detailed specifications, datasheets, and support resources can be found on the Texas Instruments website, helping customers make informed decisions about incorporating this temperature management solution into their designs.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3525 $56.7625
11+ $9.3149 $102.4639
17+ $9.0238 $153.4046
23+ $8.7327 $200.8521
30+ $8.4417 $253.2510
40+ $7.5684 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess