EN
  • EN
  • DE

RN5VD27CA-TR-FA

Part No RN5VD27CA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297694-RN5VD27CA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD27CA-TR-FA CAD Model

Description

The RN5VD27CA-TR-FA is a voltage detector IC produced by Ricoh. Its primary function is to monitor voltage levels within a circuit and trigger a reset signal when the voltage drops below a specific threshold. This ensures the stability and integrity of electronic systems, particularly microcontrollers and memory devices, by preventing malfunctions caused by insufficient voltage.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal for microcontrollers during power-up, power-down, or voltage sags.
  • Power Management Systems: Monitoring battery voltage and generating low-battery warnings in portable electronic devices.
  • Memory Protection: Preventing data corruption in volatile memory (SRAM, DRAM) during power failures.
  • System Monitoring: Detecting voltage anomalies and triggering appropriate responses in embedded systems.
  • Industrial Control Systems: Ensuring stable operation of critical components in harsh industrial environments.

Features

  • High-Accuracy Detection Voltage: Monitoring voltage levels with precision to ensure reliable triggering.
  • Low Supply Current: Minimizing power consumption to extend battery life in portable applications.
  • Small Package Size: Enabling integration into compact electronic devices with limited board space.
  • Built-In Hysteresis: Preventing unwanted oscillations and ensuring a stable output signal.
  • CMOS Output: Providing a clean, rail-to-rail output signal compatible with various digital circuits.

Benefits

  • Improved System Reliability: Minimizing the risk of system crashes and malfunctions due to voltage fluctuations.
  • Enhanced Data Integrity: Protecting data stored in memory from corruption during power loss or voltage dips.
  • Extended Battery Life: Reducing power consumption to prolong the operational time of battery-powered devices.
  • Simplified Circuit Design: Integrating essential voltage monitoring functionality into a single component.
  • Compact Solution: Enabling smaller and more efficient electronic designs.

Additional Details

The RN5VD27CA-TR-FA voltage detector operates with a detection voltage of 2.7V. The “C” in the part number indicates a CMOS output configuration. It is typically available in a SOT-23 or similar small surface-mount package. The device operates across a broad temperature range. The built-in hysteresis feature helps avoid false triggering caused by noise or minor voltage variations. The “-TR” suffix signifies tape and reel packaging for automated assembly, while “-FA” often indicates a specific manufacturing variation or compliance standard.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess