EN
  • EN
  • DE

THCT12016N

Part No THCT12016N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Logic Circuit, PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099256-THCT12016N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THCT12016N CAD Model

Description

Product Overview: THCT12016N from Texas Instruments

The THCT12016N is a high-performance, integrated circuit from Texas Instruments, renowned for its robust design and exceptional reliability. This component is designed to cater to a wide range of applications in the electronics industry, particularly where efficient and precise control of digital signals is required.

Key Features

  • High-Speed Operation: The THCT12016N is capable of operating at high speeds, making it suitable for applications that require fast data transfer and processing.
  • Low Power Consumption: Designed with power efficiency in mind, this IC ensures minimal power wastage, which is essential for battery-powered devices and energy-saving applications.
  • Durable Construction: Texas Instruments is known for its commitment to quality, and the THCT12016N is no exception. It is built to withstand challenging conditions and provide consistent performance over its lifespan.
  • Wide Operating Temperature Range: This product can operate effectively across a broad temperature spectrum, ensuring reliability in various environmental conditions.

Applications

The versatility of the THCT12016N allows it to be used in numerous applications, including:

  • Telecommunication systems
  • Data acquisition systems
  • High-speed digital signal processing
  • Computer networking equipment
  • Industrial control systems

Technical Specifications

The technical specifications of the THCT12016N reflect its capability to handle demanding tasks:

  • Supply Voltage Range: (Please insert specific range)
  • Operating Temperature Range: (Please insert specific range)
  • Package Type: (Please insert package information)
  • RoHS Compliance: Yes

In conclusion, the THCT12016N from Texas Instruments is an exceptional choice for designers and engineers looking for a reliable and high-performing integrated circuit. Its combination of speed, power efficiency, and durable construction makes it an invaluable component in a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess