EN
  • EN
  • DE

TFP510PAP

Part No TFP510PAP
Manufacturer Texas Instruments
Catalog RF Transmitters
Description CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 364963-TFP510PAP
Ultra Librarian 3D Model Ultra Librarian TFP510PAP CAD Model

Description

The TFP510PAP is a highly integrated device from Texas Instruments, designed to facilitate the transfer of digital video content from various sources to high-resolution display panels. It is a PanelBus™ DVI Transmitter, providing a versatile interface solution with high-quality performance, making it an ideal choice for a wide range of applications including computer monitors, projectors, HDTV, and advanced display systems.

Key Features

  • High Resolution: Supports pixel rates up to 165 MHz, enabling it to handle resolutions up to 1080p and WUXGA in 24-bit true color mode, making it suitable for high-definition video applications.
  • Compatibility: Fully compliant with the DVI 1.0 specification and compatible with HDMI (High-Definition Multimedia Interface) through the use of a simple level-shifting circuit.
  • Advanced Technology: Utilizes Transition Minimized Differential Signaling (TMDS) to transmit high-speed digital data with robust noise immunity.
  • Flexible Interface: Features an adaptable digital video interface that can handle both RGB and YCbCr color spaces, providing flexibility for different video formats.
  • Power Management: Includes low power operation modes and an integrated power-down feature to enhance energy efficiency.

Applications

The TFP510PAP is suitable for a variety of digital display applications, including:

  • High-resolution computer monitors
  • Digital projectors
  • Professional video editing and playback equipment
  • HDTV sets and advanced televisions
  • Video wall systems

Technical Specifications

Some of the technical specifications of the TFP510PAP include:

  • 165 MHz maximum pixel clock rate
  • 24-bit color depth support
  • Single-link DVI interface
  • Operates on 3.3V power supply
  • Low power standby mode
  • 64-pin HTQFP package

With its high-speed digital transmission capabilities and compliance with industry standards, the TFP510PAP from Texas Instruments is a reliable and efficient solution for delivering high-quality video content to a variety of digital displays.

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6446 $55.9338
7+ $15.2982 $107.0874
11+ $14.8201 $163.0211
14+ $14.3420 $200.7880
19+ $13.8640 $263.4160
25+ $12.4298 $310.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess