EN
  • EN
  • DE

TDES954RGZR

Part No TDES954RGZR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SOC PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000378-TDES954RGZR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Interface- Serializers, Deserializers
Package Tape & Reel (TR)
Voltage - Supply 1.71V ~ 1.89V
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Ultra Librarian 3D Model Ultra Librarian TDES954RGZR CAD Model

Description

The TDES954RGZR is a highly integrated, state-of-the-art device from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This advanced product is part of Texas Instruments' extensive portfolio of semiconductor solutions, which are renowned for their reliability, performance, and innovation.

At the heart of the TDES954RGZR is its capability to facilitate secure and efficient data processing and communication. This makes it an ideal choice for a wide range of applications, from industrial automation and automotive systems to advanced consumer electronics and communication infrastructure. The product features a robust design that ensures consistent performance even in the most challenging operating conditions.

The TDES954RGZR comes in a compact, surface-mount package that is optimized for space-constrained applications. Its footprint is designed to be compatible with modern PCB layout standards, allowing for easy integration into existing and new designs. The device's packaging is also engineered to provide excellent thermal performance, ensuring that the device operates within its specified temperature range even under high load conditions.

One of the key advantages of the TDES954RGZR is its low power consumption. Texas Instruments has leveraged its expertise in power management to create a device that not only performs at high levels but also conserves energy, making it suitable for battery-powered applications or systems where power efficiency is paramount.

Moreover, the TDES954RGZR is supported by Texas Instruments' comprehensive technical resources, including detailed datasheets, application notes, and design tools. Customers can also access TI's expert support team for assistance with product integration, optimization, and troubleshooting, ensuring a smooth development process from concept to production.

In summary, the TDES954RGZR from Texas Instruments represents a blend of performance, efficiency, and reliability. It is a testament to TI's commitment to providing advanced semiconductor technologies that empower designers to create innovative and effective solutions for a rapidly evolving electronic landscape.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8684 $54.3420
12+ $8.9177 $107.0124
18+ $8.6390 $155.5020
24+ $8.3604 $200.6496
31+ $8.0817 $250.5327
42+ $7.2456 $304.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess