EN
  • EN
  • DE

TDA4VM88TGBALFRQ1

Part No TDA4VM88TGBALFRQ1
Manufacturer Texas Instruments
Catalog Embedded - System On Chip (SoC)
Description NEXT GENERATION SOC FAMILY FOR L / ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x System On Chip (SOC) IC series 2GHz, 1GHz, 1.35GHz, 1GHz 827-FCBGA (24x24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Architecture DSP, MCU, MPU
Core Processor ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
RAM Size 1.5MB
Peripherals DMA, PWM, WDT
Connectivity MCAN, MMC/SDSD/IOI²C, SPI, UART, USB
Speed 2GHz, 1GHz, 1.35GHz, 1GHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 827-BFBGA, FCBGA
Supplier Device Package 827-FCBGA (24x24)
Number of I/O 226
Other Names 296-TDA4VM88TGBALFRQ1TR,296-TDA4VM88TGBALFRQ1CT,296-TDA4VM88TGBALFRQ1DKR
Standard Package 250
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261807-TDA4VM88TGBALFRQ1
Ultra Librarian 3D Model Ultra Librarian TDA4VM88TGBALFRQ1 CAD Model

Description

The TDA4VM88TGBALFRQ1 from Texas Instruments represents a leap forward in automotive processing technology, designed to meet the complex demands of modern vehicles. This advanced System-on-Chip (SoC) is part of the Jacinto™ family of processors, which are engineered to enable enhanced safety, connectivity, and infotainment features in automobiles.

Key Features:

  • High-Performance Computing: At the heart of the TDA4VM88TGBALFRQ1 is a powerful processor capable of handling intensive computational tasks, including advanced driver-assistance systems (ADAS) and autonomous driving algorithms.
  • Scalable Architecture: The SoC features a scalable architecture that allows car manufacturers to use the same platform across different models and trim levels, simplifying the design process and reducing time to market.
  • Integrated Safety: With built-in safety features, the TDA4VM88TGBALFRQ1 is designed to comply with stringent automotive safety standards, ensuring reliable operation under various conditions.
  • Energy Efficiency: The processor is optimized for low power consumption, contributing to the overall energy efficiency of the vehicle and helping to extend the driving range of electric vehicles.
  • Advanced Imaging and Vision Capabilities: Texas Instruments' TDA4VM88TGBALFRQ1 excels in processing visual data, supporting multiple high-resolution cameras and sensors for a 360-degree perception of the vehicle's surroundings.
  • Connectivity Solutions: The SoC includes support for various connectivity protocols, enabling seamless integration with other vehicle systems and external networks for real-time data exchange and cloud connectivity.

The TDA4VM88TGBALFRQ1 is not just a component; it's a comprehensive solution that empowers automotive manufacturers to create the next generation of smart, connected, and autonomous vehicles. Its robust design and advanced features make it an ideal choice for a wide range of applications, from entry-level to premium cars, ensuring that drivers and passengers alike can enjoy a safer and more enjoyable driving experience.

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Intel
IC FPGA STRATIX 10 2397FBGA
Lowest to $679.1045
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess