EN
  • EN
  • DE

CF032D0224JBA

Part No CF032D0224JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description SMD Film Capacitors .22UF 63V 5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 nF
Number of Pins 1812
Voltage Rating (DC) 63 V
Win Source Part Number 989538-CF032D0224JBA
Categories Film Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CF032D0224JBA CAD Model

Description

The CF032D0224JBA is a film capacitor manufactured by AVX Corporation/Kyocera Corporation. Film capacitors are known for their stability, low dissipation factor, and high insulation resistance, making them suitable for various applications.

Applications

  • Audio Equipment: Used in audio circuits for coupling and filtering signals.
  • Power Supplies: Employed in power supplies for smoothing and filtering.
  • Lighting Ballasts: Used in lighting ballasts for power factor correction.
  • Motor Control Circuits: Applied in motor control circuits for filtering and energy storage.
  • General Electronics: Found in a wide range of electronic devices for various purposes.

Features

  • Film Dielectric: Provides stable capacitance and low dissipation factor.
  • High Insulation Resistance: Ensures minimal leakage current.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Various Termination Styles: Available in different termination styles for easy mounting.

Benefits

  • Stable Performance: Film dielectric ensures consistent performance over time and temperature.
  • Low Signal Distortion: Low dissipation factor minimizes signal distortion.
  • Reliable Operation: High insulation resistance ensures reliable operation.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details

The CF032D0224JBA capacitor is constructed from high-quality film materials, providing excellent electrical characteristics. It is designed for long-term reliability and is suitable for use in harsh environments. The capacitor's small size and various termination options make it easy to integrate into modern electronic devices. It is often used in applications where precise and stable capacitance is required. The part is typically supplied in tape and reel packaging for automated assembly. The capacitor meets industry standards for safety and performance, ensuring high quality and reliability.

You May Also Be Interested in

Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess