EN
  • EN
  • DE

TCM29C16ADWR

Part No TCM29C16ADWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMBINED SINGLE-CHIP PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265602-TCM29C16ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM29C16ADWR CAD Model

Description

Introducing the TCM29C16ADWR from Texas Instruments

The TCM29C16ADWR is a cutting-edge integrated circuit component engineered by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is part of the broader family of TI's communication interface ICs, which are crafted to facilitate reliable and efficient data exchange in various electronic systems.

Key Features

  • Interface Type: The TCM29C16ADWR is equipped with a robust digital interface, ensuring seamless integration with microprocessors and digital systems.
  • Supply Voltage: Operating with a flexible supply voltage range, this component can accommodate various power requirements, making it suitable for a wide array of applications.
  • Operating Temperature: Designed to withstand extreme conditions, it functions reliably within a broad temperature range, assuring performance in both commercial and industrial environments.
  • Mounting Type: The device comes in a surface-mount package, specifically in a SOIC form factor, which allows for a compact footprint on printed circuit boards (PCBs).
  • Package / Case: Encased in a durable package, the TCM29C16ADWR ensures protection against physical and environmental challenges, contributing to its longevity and reliability.

Applications

The versatile nature of the TCM29C16ADWR makes it an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications systems
  • Data communication networks
  • Industrial control interfaces
  • Medical equipment
  • Automotive subsystems

Why Choose the TCM29C16ADWR?

With Texas Instruments' commitment to quality and innovation, the TCM29C16ADWR represents a reliable solution for designers looking to incorporate a high-performance communication interface into their products. Its compatibility with various systems, combined with the robustness offered by TI's advanced manufacturing processes, ensures that this component will meet the rigorous demands of modern electronic design. Whether for upgrading existing systems or developing new technologies, the TCM29C16ADWR stands out as a smart choice for professionals in the electronics industry.

For more detailed specifications and application support, visit the Texas Instruments website or contact their customer service for expert guidance.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess