The Xilinx XC18V02PC44BRT is an in-system programmable configuration PROM (programmable read-only memory) specifically designed to store the configuration bitstream for Xilinx Field-Programmable Gate Arrays (FPGAs). This device ensures that the FPGA is properly configured upon power-up, enabling it to perform its intended functions. The XC18V02PC44BRT is part of the XC18V series known for their reliability and ease of use. The 'PC44' refers to the package type, which is a PLCC (Plastic Leaded Chip Carrier) with 44 pins, and the 'BRT' usually indicates specific production or testing characteristics.
Applications
- FPGA Configuration: Primary application is to store the configuration data for Xilinx FPGAs.
- Embedded Systems: Used in various embedded systems requiring non-volatile storage of configuration data for FPGAs.
- Industrial Automation: Employed in industrial control systems for configuring FPGAs that manage motor control, sensor data, and process automation.
- Telecommunications Equipment: Used in telecom infrastructure to store configuration bitstreams for FPGAs used in signal processing and data routing.
- Aerospace and Defense: Integrated into aerospace and defense systems where reliable and secure FPGA configuration is crucial.
Features
- 2 Megabits of Storage: Offers ample storage space for configuration bitstreams of mid-to-large size FPGAs.
- In-System Programmability (ISP): Allows for convenient in-system programming, which enables updates to the configuration without physically removing the device from the board.
- High-Speed Configuration: Provides fast configuration times to minimize the FPGA's startup delay.
- Low Power Consumption: Designed for low power operation, making it suitable for power-sensitive applications.
- PLCC Package: Utilizes a PLCC package, which is easy to handle and suitable for prototyping and production environments.
Benefits
- Automated FPGA Startup: Ensures automatic FPGA configuration upon power-up, simplifying the system initialization process.
- Flexible Design Updates: Facilitates design changes and feature enhancements by allowing easy updates to the FPGA configuration without requiring hardware changes.
- Cost-Effective Solution: Offers a cost-effective solution for FPGA configuration compared to other methods.
- Improved System Reliability: Enhances overall system reliability by ensuring the FPGA is correctly configured every time.
- Easy Prototyping and Production: The PLCC package simplifies both prototyping and mass production processes.
The XC18V02PC44BRT is designed to provide a robust and reliable solution for FPGA configuration in a wide array of applications. Its in-system programmability feature, combined with ample storage capacity and high-speed configuration, makes it an excellent choice for designers seeking to streamline their FPGA-based system development. It also supports industry-standard programming interfaces, further easing integration into existing development workflows. The specific characteristics implied by the 'BRT' suffix may relate to burn-in testing or other specific manufacturing processes, contributing to increased reliability. This device is crucial for ensuring that FPGAs operate correctly and efficiently, ultimately contributing to the overall performance and stability of the system.