EN
  • EN
  • DE

TCM29C14DW

Part No TCM29C14DW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMBINED SINGLE-CHIP PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265599-TCM29C14DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM29C14DW CAD Model

Description

The TCM29C14DW is a cutting-edge integrated circuit from Texas Instruments, renowned for its exceptional performance and reliability in a variety of applications. This advanced component is designed to meet the rigorous demands of modern electronic systems, offering a seamless integration into various designs.

Key Features

  • High-Speed Operation: The TCM29C14DW operates at high speeds, making it suitable for applications that require fast data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is crucial for battery-powered devices and for reducing overall power costs in large-scale operations.
  • Robust Interface Options: It offers a range of interface options to ensure compatibility with a wide array of peripherals and other integrated circuits, facilitating easy integration into complex systems.
  • Durable Design: Texas Instruments' commitment to quality means the TCM29C14DW is built to withstand harsh conditions and maintain functionality over a long lifespan, ensuring reliability for critical applications.

Applications

The versatile nature of the TCM29C14DW makes it ideal for an array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • High-speed data acquisition and processing
  • Networking hardware
  • Consumer electronics

Technical Specifications

The TCM29C14DW boasts technical specifications that ensure it meets the needs of demanding applications. It operates over a wide temperature range, has a compact form factor for space-constrained designs, and is fabricated using Texas Instruments' advanced manufacturing processes for enhanced performance and durability.

Support and Resources

Customers can access extensive support and resources from Texas Instruments, including detailed datasheets, application notes, and design resources to facilitate the use of the TCM29C14DW in their projects. Texas Instruments' technical support team is also available to assist with any questions or challenges that may arise during the design, development, or deployment stages.

With the TCM29C14DW, Texas Instruments continues its tradition of delivering high-quality, high-performance integrated circuits that drive innovation and enable the development of the next generation of electronic devices.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess