EN
  • EN
  • DE

TCAN4551RGYRQ1

Part No TCAN4551RGYRQ1
Manufacturer Texas Instruments
Catalog Specialized ICs
Description CAN-FD TO SPI / CAN FD Controller 20-VQFN (3.5x4.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type CAN FD Controller
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number TCAN4551
Other Names 296-TCAN4551RGYRQ1TR,296-TCAN4551RGYRQ1CT,296-TCAN4551RGYRQ1DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244345-TCAN4551RGYRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN4551RGYRQ1 CAD Model

Description

Overview of TCAN4551RGYRQ1 from Texas Instruments

The TCAN4551RGYRQ1 is a high-performance, automotive-grade Controller Area Network with Flexible Data Rate (CAN FD) controller that comes with an integrated transceiver designed by Texas Instruments. This device is specifically tailored to meet the rigorous standards of the automotive industry and is ideal for use in advanced automotive applications such as in-vehicle networks, body control modules, and various other systems requiring high-speed data communication with robust error detection and confinement capabilities.

Key Features

  • High Compatibility: The TCAN4551RGYRQ1 supports both the classic CAN specifications and the newer CAN FD protocol, which allows for faster data transmission rates up to 5 Mbps, making it highly versatile for different automotive communication needs.
  • Robust Design: It is designed to withstand the harsh conditions of the automotive environment, featuring protection against transients, overvoltage, and electrostatic discharge (ESD).
  • Energy-Efficient: With a low-power mode and an automatic wake-up feature, the device ensures energy efficiency, which is crucial for battery-powered applications within vehicles.
  • Integrated Transceiver: The inclusion of an integrated transceiver simplifies design and reduces the component count, which can lead to cost savings and a more reliable system overall.
  • Bus Diagnostics: The device comes with advanced bus fault diagnostics and reporting capabilities, which is essential for maintenance and troubleshooting in complex automotive networks.

Applications

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Vehicle Body Control Modules
  • Infotainment and Telematics Systems

The TCAN4551RGYRQ1 is available in a compact 14-pin VQFN (RGY) package, making it suitable for space-constrained applications. Its temperature range of -40°C to 125°C ensures reliable operation across various temperature extremes encountered in automotive environments.

With its advanced features, the TCAN4551RGYRQ1 by Texas Instruments represents a reliable and efficient solution for modern automotive communication networks, offering designers a combination of performance, durability, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Lowest to $7.1169
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6447 $50.2493
47+ $2.1700 $101.9900
72+ $2.1022 $151.3584
99+ $2.0344 $201.4056
128+ $1.9666 $251.7248
171+ $1.7631 $301.4901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,740 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess