EN
  • EN
  • DE

TCAN4550RGYR

Part No TCAN4550RGYR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC CAN CNTRLR 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number TCAN4550
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851924-TCAN4550RGYR
Ultra Librarian 3D Model Ultra Librarian TCAN4550RGYR CAD Model

Description

The TCAN4550RGYR is a state-of-the-art CAN FD (Controller Area Network Flexible Data) controller complemented by an integrated CAN transceiver. Manufactured by the renowned Texas Instruments, this product is designed to facilitate communication in automotive and industrial applications where high-speed data rates and reliability are paramount.

Key Features

  • High Performance: The TCAN4550RGYR supports the CAN FD protocol allowing for data rates up to 5 Mbps, which is significantly higher than the classic CAN limits. Additionally, it supports the ISO 11898-1:2015 standard, ensuring compatibility and reliable communication.
  • Integration: With both the CAN controller and transceiver integrated into a single package, the TCAN4550RGYR saves space and reduces complexity on the PCB, making it an ideal choice for space-constrained applications.
  • Low Power Modes: It features various power-saving modes including a deep sleep mode to ensure minimal power consumption during idle periods, which is crucial for battery-powered systems.
  • Versatility: The device is designed to handle the harsh conditions of automotive environments with its wide common-mode range and battery/ground fault tolerance, ensuring robust performance.
  • Communication: It includes a SPI interface for communication with the host controller, offering flexibility and ease of integration into various system architectures.

Applications

The TCAN4550RGYR is suitable for a wide range of applications including, but not limited to, automotive systems such as body control modules, infotainment and cluster systems, advanced driver assistance systems (ADAS), and gateways. It is also applicable in industrial automation systems, where reliable and fast communication is a necessity.

Package and Quality

The device comes in a compact 14-pin VQFN (R-GY) package, ensuring a small footprint while providing robust connectivity. The TCAN4550RGYR is AEC-Q100 qualified, which guarantees that it meets the stringent quality standards required for automotive-grade components.

Conclusion

With its combination of high-speed data capability, integrated design, power efficiency, and robustness, the TCAN4550RGYR from Texas Instruments stands out as a superior solution for CAN FD communication needs in both the automotive and industrial markets.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4408 $50.4280
85+ $1.1822 $100.4870
135+ $1.1453 $154.6155
185+ $1.1083 $205.0355
235+ $1.0714 $251.7790
315+ $0.9605 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess