EN
  • EN
  • DE

TCAN1057AEVDRQ1

Part No TCAN1057AEVDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ENHANCED AUTOMOTIVE FAULT-PROTEC  /  1/1 Transceiver Half CAN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 115 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Other Names 296-TCAN1057AEVDRQ1DKR,296-TCAN1057AEVDRQ1TR,296-TCAN1057AEVDRQ1CT
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261126-TCAN1057AEVDRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1057AEVDRQ1 CAD Model

Description

The TCAN1057AEVDRQ1 from Texas Instruments is a high-quality automotive CAN (Controller Area Network) transceiver that provides robust communication capabilities for on-board automotive networking. Designed to operate in harsh automotive environments, this device ensures reliable data transmission and reception on CAN networks with fault protection features that enhance system safety and longevity.

Key Features

  • Bus Fault Protection: The TCAN1057AEVDRQ1 is equipped with a bus fault protection of ±58 V, safeguarding against transients and other electrical disturbances that are common in automotive settings.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, this transceiver minimizes electromagnetic emissions and is resilient to interference, crucial for compliance with automotive standards.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to 125°C, suitable for the demanding thermal conditions of automotive applications.
  • Low Power Mode: The device supports a low-power mode with a remote wake-up feature, which helps in reducing the overall power consumption of the automotive electronic systems.

Applications

The TCAN1057AEVDRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Powertrain Systems
  • Chassis and Safety Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

As a product designed for the automotive industry, the TCAN1057AEVDRQ1 meets stringent quality and reliability standards. It is AEC-Q100 qualified, which means it has passed rigorous testing for automotive electronic components. Texas Instruments' commitment to quality ensures that this transceiver can withstand the rigors of automotive applications, providing a reliable solution for vehicle manufacturers and suppliers.

Package and Availability

The TCAN1057AEVDRQ1 is available in a compact 8-pin VSON package, making it suitable for space-constrained applications. It is also part of Texas Instruments' automotive product line, ensuring long-term availability and support.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1156 $50.2020
110+ $0.9154 $100.6940
170+ $0.8868 $150.7560
235+ $0.8582 $201.6770
305+ $0.8296 $253.0280
405+ $0.7438 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess