EN
  • EN
  • DE

TCAN1043DRQ1

Part No TCAN1043DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CANbus 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TCAN1043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50485-6, TCAN1043DRQ1-ND, 296-50485-2, 296-50485-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852957-TCAN1043DRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1043DRQ1 CAD Model

Description

TCAN1043DRQ1 - Automotive CAN Transceiver from Texas Instruments

The TCAN1043DRQ1 is a high-performance, automotive-grade Controller Area Network (CAN) transceiver from Texas Instruments (TI) designed to facilitate communication within modern vehicle networks. This robust device conforms to the ISO 11898-2:2016 standard and is tailored for use in applications that require efficient data exchange with high immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD) protection in harsh automotive environments.

Featuring a wide bus operating range of -2V to 7V, the TCAN1043DRQ1 ensures reliable data transmission and reception even under extreme conditions. It is capable of operating at speeds of up to 1 Mbps, making it suitable for high-speed CAN systems. The transceiver's differential receiver with wide common-mode range guarantees signal stability by providing tolerance to ground offsets on the network, which is critical for battery-grounded vehicles.

One of the key features of the TCAN1043DRQ1 is its low-power mode with remote wake-up capability via the CAN bus. This feature allows for energy-efficient designs by reducing the power consumption of electronic control units (ECUs) when the vehicle is not active, while still enabling the system to be promptly woken up when necessary. The device also incorporates protection features such as thermal shutdown, over-current protection, and failsafe operation to ensure the longevity and reliability of the network.

The TCAN1043DRQ1 is available in an 8-pin SOIC package, which is optimized for the compact PCB layouts required in space-constrained automotive applications. Its bus-pin ESD protection exceeds 16 kV HBM (Human Body Model), providing a robust interface that can withstand the rigors of the automotive environment.

Designed with the needs of advanced automotive systems in mind, the TCAN1043DRQ1 is ideal for use in applications such as powertrain, chassis, safety, driver assistance systems, and in-vehicle networking. It is a crucial component for designers who seek to create dependable and efficient CAN-based communication networks in vehicles.

For more detailed specifications and application support, visit the Texas Instruments website to access comprehensive technical documentation, including datasheets, user guides, and application notes for the TCAN1043DRQ1 automotive CAN transceiver.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess