EN
  • EN
  • DE

74CBTLV16210VRG4

Part No 74CBTLV16210VRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 20-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1131214-74CBTLV16210VRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBTLV16210
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16210VRG4 CAD Model

Description

Product Overview: 74CBTLV16210VRG4 from Texas Instruments

The 74CBTLV16210VRG4 is a high-performance integrated circuit developed by Texas Instruments, renowned for its reliability and innovative technology. This device falls under the category of bus switches, specifically designed to provide high-speed switching with low on-state resistance, which makes it an ideal choice for bus management in data-intensive applications.

Constructed with advanced silicon technology, the 74CBTLV16210VRG4 offers a 20-bit bus switch with a 5-ohm bi-directional switch connection between two ports. The low on-state resistance of the switch allows for minimal propagation delay, ensuring rapid data transfer and reduced signal degradation, which is essential for maintaining the integrity of high-speed signals.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which significantly reduces the voltage drop across the switch and improves overall performance.
  • High-Speed Data Transfer: With the ability to switch at high speeds, the 74CBTLV16210VRG4 is optimized for applications requiring quick and efficient data movement.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it versatile for various system voltage levels.
  • Low Power Consumption: Designed to be power-efficient, the device helps in reducing the power consumption of the overall system, which is crucial for battery-operated devices.
  • Multiple Package Options: The 74CBTLV16210VRG4 is available in a variety of packaging options to suit different assembly and space requirements.

Applications

The 74CBTLV16210VRG4 is adept at handling the demands of a broad range of applications. It is particularly well-suited for:

  • Bus isolation and switching in servers and networking equipment
  • Data communication systems that require high bandwidth
  • Signal gating, where precision and speed are critical
  • Memory switching operations in computing hardware

Overall, the 74CBTLV16210VRG4 from Texas Instruments is a robust and efficient solution for modern electronic systems that require reliable bus management. Its combination of low on-state resistance, high-speed operation, and power efficiency make it an excellent choice for designers looking to enhance the performance of their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess