EN
  • EN
  • DE

SY100E163JC

Part No SY100E163JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Bulk
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E163
Standard Package 43 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935752-SY100E163JC
Ultra Librarian 3D Model Ultra Librarian SY100E163JC CAD Model

Description

The SY100E163JC, from the renowned manufacturer Microchip Technology, is a quintessential component in the realm of high-speed digital integrated circuits. This device is a part of the SY100E series, which is designed to cater to the demanding requirements of high-speed communication and data processing systems.

Key Features

  • Technology: The SY100E163JC utilizes advanced high-speed bipolar technology, ensuring rapid signal processing and reliable performance under strenuous conditions.
  • Functionality: This integrated circuit is a 5V differential line receiver, adept at translating differential PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an ideal bridge between different logic families.
  • Speed: Boasting a maximum frequency exceeding 3GHz, the SY100E163JC is optimized for ultra-fast operation, which is critical in today's high-performance computing environments.
  • Package: The device is housed in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, which not only ensures a compact footprint but also provides excellent thermal characteristics for improved reliability.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for a wide array of applications, from telecommunications to military uses.

Applications

The SY100E163JC is versatile and finds its place in various high-speed digital systems. Its applications include, but are not limited to:

  • High-speed data transmission systems
  • Telecommunication infrastructure
  • Automated test equipment
  • Precision clock distribution networks
  • Professional video and broadcasting equipment

Conclusion

Microchip Technology's SY100E163JC stands out as a high-speed differential line receiver, delivering the performance and reliability required by cutting-edge digital systems. With its integration of PECL to TTL signal conversion and the ability to operate at GHz frequencies, this IC is an essential component for designers looking to create seamless and efficient communication within their high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2311 $71.2311
2+ $58.4461 $116.8922
3+ $56.6196 $169.8588
4+ $54.7932 $219.1728
5+ $52.9668 $264.8340
7+ $47.4874 $332.4118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess