EN
  • EN
  • DE

TCA9546ADR

Part No TCA9546ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 2 X 1:4 16SOIC / Bus Switch 2 x 1:4 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series TCA
Package Tape & Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TCA9546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42065-6,296-42065-2,296-42065-1
Standard Package 2,500
Win Source Part Number 967374-TCA9546ADR
Ultra Librarian 3D Model Ultra Librarian TCA9546ADR CAD Model

Description

The TCA9546ADR from Texas Instruments is a robust, high-performance 4-channel I²C bus switch with interrupt logic, designed to provide seamless communication for multi-master and multi-slave applications. Ideal for advanced electronic systems requiring multiple I²C devices, this integrated circuit allows a single host processor to interface with discrete I²C buses, each containing its own unique set of I²C slave devices.

Key Features:

  • Four Bidirectional Translating Switches: The TCA9546ADR boasts four independent bidirectional translating switches that can be controlled via the I²C bus, enabling connection to four separate I²C slave sub-busses.
  • Interrupt Logic: An integrated interrupt logic feature simplifies the monitoring of interrupt signals from the downstream I²C devices, ensuring that the host is promptly alerted to any critical events or data.
  • Low Standby Current: Designed with power efficiency in mind, the device offers a low standby current, making it suitable for battery-powered and energy-sensitive applications.
  • Level Shifting: The TCA9546ADR supports level shifting between different I²C bus voltage domains, ranging from 1.65V to 5.5V, providing compatibility with a wide array of I²C devices and systems.

Applications:

The versatility of the TCA9546ADR makes it an excellent choice for a variety of applications, including:

  • Server and telecom infrastructure
  • Consumer electronics
  • Industrial and factory automation
  • Medical equipment
  • Automotive infotainment and telematics

Technical Specifications:

  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-pin TSSOP (Thin Shrink Small Outline Package)
  • RoHS Compliant

With its advanced features and comprehensive design, the TCA9546ADR from Texas Instruments is a reliable and versatile solution for expanding I²C capabilities in complex electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1014 $55.0700
115+ $0.9037 $103.9255
175+ $0.8755 $153.2125
240+ $0.8472 $203.3280
310+ $0.8190 $253.8900
410+ $0.7343 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,427 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess